TLV2221CDBVRG4 Operational Amplifier by Texas Instruments
The TLV2221CDBVRG4 from Texas Instruments is a high-precision operational amplifier that combines the benefits of low voltage operation with the dynamic performance of TI's advanced LinCMOS™ technology. This particular model is designed for battery-powered and portable applications, where power efficiency and conservation are paramount.
This operational amplifier (op-amp) offers a wide range of features that make it ideal for a variety of applications, including sensor interfacing, portable equipment, and other analog circuits. With a low input bias current, high open-loop gain, and the ability to operate with a single supply voltage ranging from 2.7V to 8V, the TLV2221CDBVRG4 is versatile and efficient.
Key specifications of the TLV2221CDBVRG4 include:
- Single-supply operation from 2.7V to 8V
- Low input bias current: 1pA (typical)
- Rail-to-rail output swing
- Low quiescent current: 150µA per channel
- High open-loop gain: 120dB (typical)
- Common-mode input voltage range includes ground
- Output voltage range includes ground
- Temperature range: -40°C to 85°C
The TLV2221CDBVRG4 comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. Its low power consumption and high accuracy are particularly beneficial for portable and battery-operated electronics, where extending battery life without sacrificing performance is crucial.
Whether you are designing a precision sensor system, a portable medical device, or any other application requiring a reliable and efficient op-amp, the TLV2221CDBVRG4 provides the performance and features necessary for a successful design. Texas Instruments' commitment to quality and performance ensures that the TLV2221CDBVRG4 is a choice you can rely on for your analog circuit requirements.