EN
  • EN
  • DE

TLV2217-25KVURG3

Part No TLV2217-25KVURG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT FIXED-VOLTAGE REGULATOES | IC REG LINEAR 2.5V 500MA TO252-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.5V at 500mA
Output Current 500mA
PSRR 62dB (120Hz)
Protection Features Over Current, Over Temperature, Over Voltage
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Family Part Number TLV2217-25
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1269962-TLV2217-25KVURG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2217-25KVURG3 CAD Model

Description

TLV2217-25KVURG3 Voltage Regulator by Texas Instruments

The TLV2217-25KVURG3 is a robust, low-dropout voltage regulator designed by Texas Instruments, engineered to deliver a fixed output of 2.5V with a high degree of accuracy. This device is part of TI's commitment to providing stable and reliable power solutions for a wide range of applications.

Key Features:

  • Output Voltage: The regulator provides a fixed output voltage of 2.5V, which is ideal for logic ICs and microcontrollers that require a stable power supply.
  • Dropout Voltage: With a low dropout voltage, the TLV2217-25KVURG3 ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Output Current: Capable of supplying up to 800mA of output current, this device can power a wide range of components without the need for an additional heat sink under normal conditions.
  • Thermal Protection: The built-in thermal shutdown feature protects the regulator from damage due to overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: The current limit feature helps prevent damage to the regulator and the powered device in the event of a short circuit or overload.

Applications:

The TLV2217-25KVURG3 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Reference voltage sources
  • Post-regulation for switching supplies

Package and Quality:

This regulator is available in a small SOT-223 package, which is suitable for space-constrained applications while still allowing for adequate power dissipation. Additionally, the TLV2217-25KVURG3 meets Texas Instruments' rigorous quality standards, ensuring reliable performance across its operational temperature range.

Conclusion:

With its combination of low dropout voltage, high output current capability, and built-in protection features, the TLV2217-25KVURG3 from Texas Instruments is an excellent choice for designers looking for a dependable voltage regulator for their sensitive electronic circuits.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4388 $50.3580
85+ $1.1806 $100.3510
135+ $1.1437 $154.3995
185+ $1.1068 $204.7580
235+ $1.0699 $251.4265
315+ $0.9592 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,899 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess