EN
  • EN
  • DE

TLV171QDBVRQ1

Part No TLV171QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail SOT-23-5
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TLV171
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TLV171QDBVRQ1-ND, 296-48305-1, 296-48305-2, 296-48305-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936857-TLV171QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV171QDBVRQ1 CAD Model

Description

Overview of Texas Instruments TLV171QDBVRQ1

The TLV171QDBVRQ1 is a robust, automotive-grade operational amplifier from Texas Instruments, designed to meet the stringent requirements of the automotive industry. This high-performance op-amp is part of TI's TLV171 family and is housed in a compact SOT-23-5 package, making it an ideal choice for space-constrained applications.

Key Features

  • Wide Supply Range: The device can operate from a supply voltage range of 4.0 V to 36 V, or from ±2.0 V to ±18 V in dual-supply configurations, providing flexibility in various automotive power systems.
  • Low Offset Voltage: With a typical input offset voltage of only 0.25 mV, the TLV171QDBVRQ1 ensures high accuracy in signal amplification, which is critical for sensor interfacing and data acquisition systems.
  • Extended Temperature Range: It is designed to function reliably in extreme environments, with an operational temperature range of -40°C to +125°C, catering to the demands of under-the-hood automotive applications.
  • Robust ESD Protection: The device features integrated ESD protection, which helps to safeguard the op-amp against electrostatic discharges, enhancing its durability and longevity in harsh automotive settings.
  • Low Quiescent Current: The TLV171QDBVRQ1 maintains a low quiescent current of 500 µA, making it suitable for battery-powered applications where power conservation is essential.

Applications

The TLV171QDBVRQ1 is engineered to be a versatile component suitable for a wide array of automotive applications, including:

  • Powertrain systems
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and audio systems
  • Sensor signal conditioning
  • Analog-to-digital converter (ADC) drivers

Quality and Reliability

As a Q1-grade product from Texas Instruments, the TLV171QDBVRQ1 meets the rigorous quality standards required for automotive applications. It is manufactured to deliver consistent performance and reliability, ensuring that it can withstand the challenges of the automotive environment. The device's longevity and robustness make it a trusted choice for engineers and designers working on advanced automotive systems.

With its combination of high performance, wide operating range, and compact form factor, the TLV171QDBVRQ1 from Texas Instruments stands out as a superior operational amplifier for modern automotive electronics.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4949 $52.3215
85+ $1.2266 $104.2610
130+ $1.1882 $154.4660
175+ $1.1499 $201.2325
225+ $1.1116 $250.1100
305+ $0.9966 $303.9630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess