EN
  • EN
  • DE

TLV1117LV30DCYR

Part No TLV1117LV30DCYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1-A, Positive Fixed Voltage, Low-Dropout Regulator | IC REG LINEAR 3V 1A SOT223-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 1.3V at 800mA
Output Current 1A
Current - Quiescent (Iq) 100μA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Family Part Number TLV1117LV30
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1269927-TLV1117LV30DCYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV1117LV30DCYR CAD Model

Description

Introducing the TLV1117LV30DCYR Voltage Regulator from Texas Instruments

The TLV1117LV30DCYR is a high-performance, low-dropout (LDO) linear voltage regulator fabricated by Texas Instruments, designed to deliver a fixed output of 3.0V. This component is a part of the TLV1117 series, known for their reliability and efficiency in a wide range of applications. The TLV1117LV30DCYR is particularly suitable for use in battery-powered devices, consumer electronics, and industrial equipment where stable voltage is critical for optimal performance.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 3.0V, which is ideal for powering 3V electronics, ensuring consistent operation.
  • Low Dropout: With a low dropout voltage, the TLV1117LV30DCYR ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-operated devices.
  • High Output Current: Capable of delivering up to 1A of output current, this LDO can support a range of power-intensive applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding it from potential damage due to overheating.
  • Overcurrent Protection: Overcurrent protection is also integrated, preventing the regulator from damage caused by excessive loads or short-circuit conditions.
  • Package Type: The device comes in a small SOT-223 package, which is suitable for space-constrained applications.

Applications

The TLV1117LV30DCYR is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Consumer electronics such as cameras, gaming consoles, and audio equipment
  • Microcontroller power supplies
  • Automotive electronics
  • Industrial control systems

With its robust design and comprehensive protection features, the TLV1117LV30DCYR from Texas Instruments is an excellent choice for designers looking for a reliable power management solution. Its compatibility with a range of applications makes it a versatile component for any project requiring a stable 3.0V power supply.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1810 $50.6800
675+ $0.1485 $100.2375
1,045+ $0.1439 $150.3755
1,440+ $0.1392 $200.4480
1,860+ $0.1346 $250.3560
2,490+ $0.1207 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,132 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess