EN
  • EN
  • DE

TLV1117-33CKCS

Part No TLV1117-33CKCS
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ADJUSTABLE AND FIXED LOW-DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1269911-TLV1117-33CKCS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV1117-33CKCS CAD Model

Description

The TLV1117-33CKCS from Texas Instruments is a low-dropout (LDO) voltage regulator capable of delivering a continuous 800 mA of output current. Designed to provide a precise 3.3V output voltage, this regulator is ideal for a wide range of applications, including but not limited to consumer electronics, industrial hardware, and embedded systems.

Key Features

  • Output Voltage: Fixed at 3.3V, the TLV1117-33CKCS provides a stable and reliable power source for devices requiring a consistent voltage level.
  • High Output Current: With an 800 mA output current capacity, it can power a broad array of components, from microcontrollers to small motors.
  • Low Dropout Voltage: The LDO design ensures efficient operation even with minimal difference between the input and output voltages, reducing power loss and improving performance.
  • Thermal Protection: Integrated thermal shutdown functionality helps prevent damage from overheating, enhancing the longevity and reliability of both the regulator and the device it powers.
  • Short-Circuit Protection: The built-in short-circuit protection feature safeguards the device against potential damage due to output short circuits.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to +125°C, the TLV1117-33CKCS is suited for environments with varying temperature conditions.

Applications

The TLV1117-33CKCS is versatile and can be used in various applications such as:

  • Consumer Electronics: Power supply for handheld devices, audio/video equipment, and home appliances.
  • Industrial Equipment: Reliable voltage source for sensors, actuators, and control units.
  • Embedded Systems: Ideal for microcontroller-based systems, IoT devices, and development boards.

Package and Availability

The device comes in a TO-252 (D-Pak) package, which is designed for surface-mount technology (SMT) and is compatible with standard PCB assembly processes. It is available for purchase through Texas Instruments and authorized distributors.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments product page and datasheets for the TLV1117-33CKCS voltage regulator.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess