EN
  • EN
  • DE

TLS2505ECDCAR

Part No TLS2505ECDCAR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 370935-TLS2505ECDCAR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLS2505ECDCAR CAD Model

Description

Texas Instruments TLS2505ECDCAR - Product Overview

The Texas Instruments TLS2505ECDCAR is a high-performance, automotive-grade digital signal processor (DSP) designed for advanced applications in vehicle electronics, including infotainment systems, advanced driver-assistance systems (ADAS), and other high-reliability automotive applications. This product is part of the TMS320 family, which is renowned for its robust processing capabilities and efficient power management.

Key Features

  • High-Performance Processing: The TLS2505ECDCAR is built to handle complex algorithms and data processing with ease, ensuring smooth and responsive performance in demanding automotive environments.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive industry, this DSP offers exceptional durability and reliability under harsh conditions, including extreme temperatures and vibrations.
  • Power Efficiency: With advanced power management features, this device ensures optimal power consumption, which is critical for battery-operated systems within vehicles.
  • Connectivity: Equipped with a variety of communication interfaces, the TLS2505ECDCAR allows for seamless integration with other components and systems in the vehicle.
  • Robust Security: Security features are built-in to protect against unauthorized access and tampering, ensuring the safety and integrity of automotive systems.

Applications

The versatile nature of the TLS2505ECDCAR makes it suitable for a wide range of applications within the automotive sector, including:

  • Advanced Infotainment Systems
  • Driver Assistance and Safety Features
  • Navigation and Telematics
  • Vehicle Control and Management Systems

Technical Specifications

The Texas Instruments TLS2505ECDCAR DSP boasts technical specifications that ensure its suitability for high-demand automotive applications:

  • Operating Temperature Range: -40°C to +105°C
  • Package Type: Surface-Mount
  • Quality Standards: AEC-Q100 Qualified
  • Supply Voltage Range: Compatible with typical automotive power systems

With its combination of performance, efficiency, and security, the Texas Instruments TLS2505ECDCAR DSP is an ideal choice for developers and manufacturers seeking a reliable and powerful processing solution for their automotive electronics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Lowest to $856.6312
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0941 $52.5997
40+ $2.5388 $101.5520
61+ $2.4595 $150.0295
85+ $2.3801 $202.3085
109+ $2.3008 $250.7872
146+ $2.0628 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,007 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess