EN
  • EN
  • DE

TLS1207N

Part No TLS1207N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 370886-TLS1207N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLS1207N CAD Model

Description

Product Overview: Texas Instruments TLS1207N

The Texas Instruments TLS1207N is a highly efficient, integrated circuit designed for a variety of applications that require a reliable and consistent power supply. This component is ideal for designers looking to enhance the performance of their electronic devices while maintaining energy efficiency and reducing overall space requirements.

The TLS1207N is part of Texas Instruments' extensive portfolio of power management solutions, known for their quality and durability. It operates with a precision voltage reference and an error amplifier to provide tight voltage regulation and superior load and line regulation. This ensures that the connected device receives a stable voltage, which is crucial for sensitive electronics.

Key Features

  • High Efficiency: The TLS1207N is designed to maximize power efficiency, which is essential for battery-operated devices, as it extends battery life and reduces heat generation.
  • Low Dropout: Its low dropout (LDO) feature makes it capable of delivering a consistent output even when the input-to-output voltage differential is minimal, ensuring reliable performance in various conditions.
  • Compact Size: The small footprint of the TLS1207N makes it an excellent choice for space-constrained applications, allowing designers to save on PCB real estate without compromising on power capability.
  • Robust Protection: This product includes built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the end application from potential damage due to abnormal operating conditions.

Applications

The versatility of the TLS1207N allows it to be used across a wide range of applications. It is particularly well-suited for portable electronics, medical devices, and industrial equipment where stable voltage levels are critical for accurate performance. Additionally, its energy-saving characteristics make it an excellent choice for energy-sensitive applications like wireless sensors and IoT devices.

In summary, the Texas Instruments TLS1207N is a reliable and efficient power management solution that offers the precision and durability required by modern electronic devices. Its integration of protection features and its compact size make it an invaluable component for designers aiming to create robust and high-performing products.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
AVX Corporation
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess