EN
  • EN
  • DE

TLK3114SCZPV

Part No TLK3114SCZPV
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 10-Gbps XAUI Transceiver | IC ETHERNET TXRX 10GBPS 289-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Transceiver
Protocol XAUI, XGMIII
Number of Drivers/Receivers 4/4
Duplex Full
Supply Voltage (V) 2.3V ~ 2.7V
Mounting Style SMD
Manufacturer Package 289-BGA
Supplier Device Package 289-BGA (19x19)
Family Part Number TLK3114SC
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Win Source Part Number 1269667-TLK3114SCZPV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK3114SCZPV CAD Model

Description

Introducing the TLK3114SCZPV from Texas Instruments

The TLK3114SCZPV is a cutting-edge transceiver module designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of the high-speed interface family and is specifically tailored for serial communication in demanding applications such as telecommunications, data communications, and industrial networking.

Key Features

  • High-Speed Performance: The TLK3114SCZPV operates at a staggering data rate of up to 10.3125 Gbps, making it ideal for systems that require rapid data transfer, such as Gigabit Ethernet, Fibre Channel, and other high-speed data links.
  • Low Power Consumption: TI has engineered this device to be power-efficient, which is crucial for maintaining the thermal integrity of high-speed systems and for applications where power conservation is a priority.
  • Flexibility: The transceiver supports various data rates, allowing it to be used in multiple applications without the need for significant redesigns. This flexibility extends to both the electrical interface and the protocol support.
  • Robust Signal Integrity: The TLK3114SCZPV features an advanced equalization and clock data recovery (CDR) system, which ensures robust signal integrity even over long cable lengths or in environments with high levels of electromagnetic interference (EMI).

Applications

With its high-speed capabilities, the TLK3114SCZPV is perfectly suited for a variety of applications, including:

  • Backplane interconnects
  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Industrial control and automation

Product Specifications

The TLK3114SCZPV is packaged in a compact 80-pin Surface Mount (SM) form factor, which is conducive to high-density board designs. It operates over a standard industrial temperature range, ensuring reliable performance under varying environmental conditions.

Texas Instruments provides comprehensive technical support for the TLK3114SCZPV, including detailed datasheets, application notes, and design resources to help engineers integrate this transceiver into their projects seamlessly.

Whether you're designing high-speed networks or looking for a reliable transceiver for industrial applications, the TLK3114SCZPV from Texas Instruments offers the performance, efficiency, and flexibility needed to meet the challenges of modern high-speed data communication.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess