EN
  • EN
  • DE

TLK2201EVM

Part No TLK2201EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION MOD FOR TLK2201 / TLK2201 PHY Development Kit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Interface, Serializer, Deserializer (SerDes)
Utilized IC / Part TLK2201
Supplied Contents Board(s)
Win Source Part Number 797018-TLK2201EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TLK2201
Introduction Date June 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLK2201EVM CAD Model

Description

Introducing the TLK2201EVM from Texas Instruments

The TLK2201EVM is a comprehensive evaluation module designed by Texas Instruments to showcase the capabilities and robust features of the TLK2201, a high-speed, 1.6 Gbps to 2.5 Gbps serializer/deserializer (SerDes) transceiver. This evaluation module is an excellent tool for designers and engineers to test the functionalities and performance of the TLK2201 in a controlled environment before integrating it into larger systems.

The TLK2201EVM includes a feature-rich TLK2201 transceiver which operates over a wide frequency range and is compatible with various industry-standard protocols. It is designed to support high-speed data transmission over a differential backplane or cable, making it an ideal choice for applications in telecommunications, data communications, and networking infrastructure.

Key Features of the TLK2201EVM

  • High-Speed Performance: The TLK2201 supports data rates from 1.6 Gbps to 2.5 Gbps, ensuring high-speed data transfer for critical applications.
  • Flexible Interface: The EVM is equipped with a range of interfaces, including SMA connectors, allowing for easy connection to test equipment and other external devices.
  • Hot-Plug Capability: With built-in hot-plug protection, the TLK2201EVM can be safely connected and disconnected from live backplanes without risking damage to the transceiver or other system components.
  • Diagnostic Features: The module includes diagnostic LEDs and test points for convenient monitoring of the transceiver's operational status and signal integrity.
  • Power Supply Options: The TLK2201EVM can be powered through an external power supply, ensuring flexibility for different testing scenarios.

Engineers can utilize the TLK2201EVM to perform a variety of tests, including signal integrity analysis, protocol compliance testing, and system-level simulation. The module's user-friendly design and comprehensive documentation make it straightforward to set up and begin testing with minimal preparation.

Overall, the TLK2201EVM from Texas Instruments is a valuable asset for any development team looking to leverage the high-speed data transmission capabilities of the TLK2201 SerDes transceiver. Whether for research, development, or pre-deployment testing, this evaluation module provides a reliable platform for assessing performance and ensuring successful integration into final product designs.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess