Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Package Bulk
Product Status Active
Accessory Type Plug-In Module (PIM)
For Use With/Related Products PIC24FJ128GL306
Base Product Number MA240040
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 908887-MA240040
Ultra Librarian 3D Model Ultra Librarian MA240040 CAD Model

Description

The MA240040 is a plug-in module (PIM) designed by Microchip Technology to facilitate the development and testing of microcontroller-based applications. This PIM is specifically created to be compatible with Microchip's Explorer 16/32 Development Board, allowing developers to easily evaluate the performance and capabilities of the PIC24FJ256GA705 family of microcontrollers.

Key Features

  • Microcontroller Core: The module features a PIC24FJ256GA705 microcontroller which is part of Microchip's high-performance PIC24F series known for its low power consumption and advanced peripherals.
  • Memory: Equipped with 256 KB of Flash memory and 16 KB of RAM, the MA240040 provides ample space for complex applications and data storage.
  • Compatibility: Designed to interface seamlessly with the Explorer 16/32 Development Board, the module allows for rapid prototyping and development.
  • Connectivity: The PIC24FJ256GA705 includes various connectivity options such as USB, SPI, I2C, UART, and CAN, enabling a wide range of application possibilities.
  • Onboard Debugger: With an integrated debugger, developers can easily program and debug their applications directly on the PIM without the need for additional hardware.
  • Flexible Power Options: The module can be powered through the development board, which supports both USB and external power supplies.

Applications

The MA240040 is ideally suited for a diverse array of applications, ranging from industrial control systems to consumer electronics. Its robust feature set makes it particularly useful in applications that require significant processing power, low power consumption, and advanced communication protocols.

Why Choose MA240040?

Choosing the MA240040 PIM for your development needs means selecting a product that offers ease of use, flexibility, and the backing of Microchip Technology's reputation for quality. Whether you're a seasoned developer or just starting out, the MA240040 provides a streamlined path towards bringing your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
HEADER INTRFC MPLAB ICD2 20PIN / PIC16F685 Specialized Interface Socket Board
Need more? Email Us
ECAD model for AC162061
Texas Instruments
BOARD DAUGHTER FPGA FOR TLK10002 / TLK10002 Transceiver Evaluation Board
Need more? Email Us
ECAD model for TLK10002FPGAEVM
NXP / Nexperia
FLASH CHIP 8260ADS / High Reliability Embedded System Development Kit
Need more? Email Us
ECAD model for MPC8260ADS-FLASH
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
ECAD model for KITLGDBBOM003TOBO1
Microchip Technology
PIC32MZ2048ECH100 Secure Microcontroller and TPM Plug-in Board / MOD PIM PIC32MZ2048EC 100PIN
Need more? Email Us
ECAD model for MA320012
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
ECAD model for MIKROE-1425
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
ECAD model for ATBATTERY-CASE-2AAA
Microchip Technology
ADAPTER PIC16F818/819 / Processor Module and Device Adapter
Need more? Email Us
ECAD model for DVA16XP186
TT Electronics
BOARD CALIBR WIRED OPTO ASSY
Need more? Email Us
ECAD model for OCB100CZ

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention