EN
  • EN
  • DE

STEVAL-PSQ001V1

Part No STEVAL-PSQ001V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 6, Non-Isolated
Current - Output 4A, 2A, 800mA, 400mA, 400mA, 150mA
Voltage - Input 5V ~ 36V
Regulator Topology Buck
Frequency - Switching 200kHz, 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part PM6680A
Other Names 497-6425,STEVAL-PSQ001V1,-497-6425
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284223-STEVAL-PSQ001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-PSQ001V1 CAD Model

Description

STEVAL-PSQ001V1 - STMicroelectronics Evaluation Board

The STEVAL-PSQ001V1 from STMicroelectronics is a sophisticated evaluation board designed for the assessment and development of power management solutions. This platform is an exceptional tool for engineers and designers focusing on energy-efficient applications, providing a comprehensive environment to test and optimize various power conversion and management strategies.

At the heart of the STEVAL-PSQ001V1 is a cutting-edge power management integrated circuit (PMIC) that demonstrates the capabilities of STMicroelectronics' technology in delivering high efficiency and performance. The evaluation board is equipped with a variety of features that allow for extensive experimentation and prototyping, making it an ideal choice for developing applications such as IoT devices, wearable technology, and smart home systems.

Key features of the STEVAL-PSQ001V1 include:

  • Robust power regulation with multiple output voltage rails to support a wide range of components and subsystems.
  • Advanced energy-saving modes that enable the design of low-power applications and extend the battery life of portable devices.
  • Flexible input voltage range catering to different power sources and requirements.
  • User-friendly interfaces and connectors that simplify the integration with external hardware and facilitate quick setup and testing.
  • Comprehensive protection features that ensure the longevity and reliability of both the evaluation board and the end product.

The STEVAL-PSQ001V1 also comes with extensive documentation and software support from STMicroelectronics, including reference designs, application notes, and technical guides. This wealth of resources accelerates the development process and assists engineers in overcoming design challenges.

Whether you are working on next-generation consumer electronics, industrial automation, or any application requiring efficient power management, the STEVAL-PSQ001V1 evaluation board is an invaluable asset that can help bring your innovative ideas to life with speed and efficiency.

You May Also Be Interested in

Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess