The TLK1102ERGER is a high-speed, dual-channel interface transceiver from Texas Instruments, designed for bi-directional point-to-point data communications. This device is part of the TLK1102E family, which operates at signaling rates up to 10.3125 Gbps per channel, making it ideal for applications that require fast data transfer rates such as backplane interconnects, high-speed data acquisition, and telecommunication systems.
Key Features
- High-Speed Performance: Each channel supports data rates up to 10.3125 Gbps, enabling quick and efficient data transfer.
- Dual-Channel Operation: The dual lanes allow for simultaneous bi-directional communication, increasing the bandwidth capabilities of the system.
- Programmable Equalization and De-Emphasis: These features help to compensate for signal loss over long cables and printed circuit board traces, maintaining signal integrity.
- Low Power Consumption: The device is optimized for low power usage, which is critical for high-speed, high-density applications where power efficiency is a concern.
- Small Form Factor: Housed in a compact 64-pin VQFN (R-64) package, it saves valuable board space in dense electronic systems.
- Hot-Plug Capable: The transceiver can be connected or disconnected without the need to power down the system, providing greater flexibility and reduced downtime.
Applications
With its robust feature set, the TLK1102ERGER is suitable for a variety of applications across multiple industries. It is commonly used in:
- Data Center and Enterprise Networking
- High-Speed Backplane and Cable Interconnects
- Telecommunication Infrastructure
- Medical Imaging Systems
- Industrial Control and Automation
Technical Specifications
Parameter
Value
Data Rate Per Channel
Up to 10.3125 Gbps
Number of Channels
2
Supply Voltage
3.3V
Package
64-pin VQFN (R-64)
Operating Temperature Range
0°C to 70°C
For engineers and system designers seeking a reliable and efficient solution for high-speed data transmission, the TLK1102ERGER from Texas Instruments offers a perfect blend of performance, power efficiency, and design flexibility.