EN
  • EN
  • DE
  • IT

TLK10002

Part No TLK10002
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10Gbps Dual-Channel Multi-Rate Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269632-TLK10002
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK10002 CAD Model

Description

The TLK10002 is a versatile and high-performance dual-channel multi-rate transceiver module designed by Texas Instruments. It is a pivotal component for applications requiring high-speed data transmission and reception, making it an ideal choice for a wide range of communication systems and data processing units.

Key Features

  • Multi-Rate Flexibility: The TLK10002 supports a broad spectrum of data rates ranging from 1.5 Mbps to 10 Gbps per channel, accommodating various protocols and standards. This makes it exceptionally suitable for systems that require adaptability to different networking speeds and conditions.
  • Dual-Channel Operation: With its dual-channel functionality, the TLK10002 can handle two high-speed serial data streams simultaneously, effectively doubling the data throughput and optimizing the use of PCB space.
  • Low Power Consumption: Designed with energy efficiency in mind, the TLK10002 maintains low power consumption across its operational range, which is critical for thermal management and cost savings in power-sensitive applications.
  • Robust Signal Integrity: The transceiver incorporates advanced equalization and clock data recovery (CDR) techniques to ensure robust signal integrity, even over long cable lengths or through challenging transmission media.
  • Programmable Functions: Users can customize various parameters such as pre-emphasis, output swing, and equalization settings through an I2C interface, providing flexibility and control over the signal characteristics to match specific system requirements.

Applications

The TLK10002 is well-suited for a variety of high-speed data communication applications, including:

  • Backplane and copper cable data transmission
  • Telecommunications equipment
  • Data center networking gear
  • High-performance computing and storage systems
  • Industrial control and automation systems

With its high level of integration, performance, and flexibility, the TLK10002 from Texas Instruments is an excellent choice for system designers looking to implement reliable and efficient high-speed data transfer in their products.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess