EN
  • EN
  • DE

TLIN2021ADRBRQ1

Part No TLIN2021ADRBRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description AUTOMOTIVE FAULT-PROTECTED LIN T / 1/1 Transceiver Half LIN 8-SON (3x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 500 mV
Data Rate 20kbps, 100kbps
Voltage - Supply 4.5V ~ 45V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356738-TLIN2021ADRBRQ1
Ultra Librarian 3D Model Ultra Librarian TLIN2021ADRBRQ1 CAD Model

Description

Product Overview: TLIN2021ADRBRQ1

The TLIN2021ADRBRQ1 is a robust, automotive-grade LIN transceiver from Texas Instruments designed to interface between a LIN master/slave protocol controller and the physical LIN bus. This high-performance integrated circuit is compliant with LIN 2.0, 2.1, 2.2, 2.2A, and SAE J2602 standards, ensuring broad compatibility with LIN systems used in automotive networks.

Key Features

  • Compliance: Fully compliant with LIN 2.x and SAE J2602 standards, the TLIN2021ADRBRQ1 is designed to work seamlessly in the automotive environment.
  • Operating Voltage: The device operates over a wide supply voltage range from 5.5V to 27V, making it suitable for 12V automotive battery systems.
  • Temperature Range: With an extended temperature range of -40°C to +125°C, the transceiver is reliable under the extreme conditions typical of automotive applications.
  • Protection Features: It includes robust protection features such as thermal shutdown, short-circuit protection, and under-voltage protection, ensuring the device's reliability and longevity in harsh automotive environments.
  • Low Power Mode: The device supports a low-power sleep mode with a typical current consumption of 15 µA, which is critical for reducing battery drain when the vehicle is not in operation.
  • Wake-Up Capability: It can be woken up from sleep mode via the LIN bus or an external wake-up signal, providing flexibility in system design.

Applications

The TLIN2021ADRBRQ1 is ideal for a variety of applications within the automotive sector, including but not limited to:

  • Body Control Modules (BCM)
  • Climate Control
  • Seat Control
  • Lighting Control
  • Rain/Light Sensors

Package and Quality

Enclosed in an 8-pin SOIC package, the TLIN2021ADRBRQ1 is designed for easy integration into automotive systems. The product is qualified for automotive applications, meeting the stringent AEC-Q100 Grade 1 standards, ensuring reliability and performance under the toughest conditions.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3134 $52.5360
95+ $1.0776 $102.3720
145+ $1.0440 $151.3800
200+ $1.0103 $202.0600
260+ $0.9766 $253.9160
345+ $0.8756 $302.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess