EN
  • EN
  • DE

TLIN1029DRQ1

Part No TLIN1029DRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SOIC  /  1/1 Transceiver LINbus 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 200 mV
Data Rate 20kbps
Voltage - Supply 4V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLIN1029
Other Names 296-49966-6,TLIN1029DRQ1,296-49966-1,296-49966-2
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261105-TLIN1029DRQ1
Ultra Librarian 3D Model Ultra Librarian TLIN1029DRQ1 CAD Model

Description

The TLIN1029DRQ1 is a cutting-edge automotive Local Interconnect Network (LIN) transceiver designed and manufactured by Texas Instruments. This high-performance device is engineered to meet the demanding specifications of in-vehicle networking applications based on the LIN 2.2A and SAE J2602 standards. As an integral component in automotive communication systems, the TLIN1029DRQ1 provides a reliable interface between the LIN master/slave protocol controller and the physical bus in a LIN network.

Key Features

  • Compatibility: Fully compatible with LIN 2.2A, LIN 2.1, LIN 2.0, and SAE J2602 standards, ensuring broad application scope and interoperability with other LIN network components.
  • Robust Design: Designed to withstand harsh automotive environments, the TLIN1029DRQ1 offers excellent electromagnetic compatibility (EMC) performance and is protected against the automotive ESD events.
  • Low Power Consumption: The device features a low-current standby mode, which is essential for power-sensitive applications, contributing to overall energy efficiency.
  • Wake-Up Functionality: Incorporates wake-up capability via LIN bus and external pin, allowing for flexible control of network wake-up events.
  • Thermal Shutdown: Integrated thermal shutdown protection prevents the device from overheating, ensuring long-term reliability and safety.

Applications

The TLIN1029DRQ1 is ideally suited for a range of automotive applications, including but not limited to:

  • Body Control Modules
  • Door, Window, and Seat Control Units
  • Sensor Interfaces
  • Steering Wheel Functions
  • Climate Control Units

Technical Specifications

The device is offered in a compact 8-pin SOIC package, ensuring a minimal footprint on the PCB. It operates over a wide supply voltage range and is specified for the automotive temperature range, making it a versatile choice for various in-vehicle environments.

Quality and Reliability

As with all Texas Instruments products, the TLIN1029DRQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, which is a critical requirement for automotive-grade components, signifying that it has passed stringent reliability tests specific to automotive applications.

Overall, the TLIN1029DRQ1 from Texas Instruments represents a reliable, robust, and energy-efficient solution for automotive LIN networking, offering designers a balance of performance and durability.

You May Also Be Interested in

Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3765 $55.0600
90+ $1.1295 $101.6550
140+ $1.0942 $153.1880
190+ $1.0589 $201.1910
245+ $1.0236 $250.7820
330+ $0.9177 $302.8410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess