The TLE2202AC is a high-precision operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This operational amplifier, or op-amp, is part of Texas Instruments' TLE series, well known for their reliability and performance in various electronic applications.
Key Features
- Dual Operational Amplifier: The TLE2202AC includes two independent, high-gain, internally frequency-compensated op-amps which are designed to operate from a single power supply over a wide range of voltages.
- Low Offset Voltage: This device offers a low input offset voltage, which is a critical parameter for precision amplification tasks, ensuring signal fidelity and accuracy.
- High Input Impedance: With a high input impedance, the TLE2202AC minimizes the loading effect on the input source, preserving the integrity of the input signal.
- Wide Supply Range: The TLE2202AC can operate with a supply voltage range from 4V to 36V, or ±2V to ±18V when using a dual supply configuration, providing flexibility in various applications.
- Low Power Consumption: It is designed for low power consumption, which makes it suitable for battery-powered devices and energy-efficient applications.
Applications
The TLE2202AC is versatile and can be used in a wide array of applications. It is particularly suitable for high-precision analog processing tasks, such as:
- Signal conditioning
- Data acquisition systems
- Active filters
- Audio amplification
- Industrial control systems
- Medical instrumentation
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The TLE2202AC is no exception, with its robust design ensuring reliability even in demanding environments. It is built to meet or exceed industry standards for operational amplifiers, ensuring a long operational life and stable performance across its lifespan.
For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments product datasheet for the TLE2202AC.