EN
  • EN
  • DE

OZ9967SN

Part No OZ9967SN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265009-OZ9967SN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ9967SN CAD Model

Description

The OZ9967SN is a highly integrated LED backlight controller from O2Micro, designed to drive LED backlights in LCD panels. This controller provides a cost-effective and efficient solution for a variety of display applications. It includes numerous advanced features and protection functions, ensuring stable and reliable operation.

Applications

  • LCD TVs
  • LCD Monitors
  • Notebook Computers
  • Portable Media Devices
  • Automotive Displays

Features

  • High Efficiency: Designed for optimal power conversion, maximizing efficiency in LED backlight systems.
  • PWM Dimming Control: Enables precise brightness control via PWM dimming, enhancing image quality.
  • Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) to ensure system safety.
  • Adaptive Boost Control: Dynamically adjusts the boost voltage to maintain a consistent LED current, improving stability.
  • Open/Short LED Protection: Detects and protects against open or shorted LEDs, preventing damage.
  • Low Startup Current: Minimizes inrush current during startup, reducing stress on the components.

Benefits

  • Energy Efficiency: High efficiency translates to reduced power consumption and lower operating costs.
  • Enhanced Reliability: Comprehensive protection features ensure stable and reliable operation, extending the lifespan of the LED backlight.
  • Precise Brightness Adjustment: PWM dimming allows for fine-tuning of brightness levels, improving the overall viewing experience.
  • System Protection: Prevents damage from over-voltage, over-current, and over-temperature conditions.
  • Versatile Use: Suitable for a wide range of LCD panel sizes and resolutions, making it adaptable to various display applications.

Additional Details

The OZ9967SN utilizes advanced control algorithms to optimize LED current regulation and minimize power dissipation. This controller comes in a small form-factor package, which makes it ideal for space-constrained applications. The adaptive boost control dynamically adjusts the boost voltage to maintain the optimal LED current, compensating for variations in the LED forward voltage and temperature. The soft-start feature minimizes inrush current and prevents overshoot during startup. Overall, this IC provides a reliable and efficient solution for LED backlight driving needs.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1608 $58.0400
125+ $0.9517 $118.9625
190+ $0.9228 $175.3320
260+ $0.8928 $232.1280
335+ $0.8628 $289.0380
450+ $0.7739 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess