EN
  • EN
  • DE

TLE2022MJGB

Part No TLE2022MJGB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description EXCALIBUR HIGH-SPEED LOW-POWER PRECISION OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269261-TLE2022MJGB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2022MJGB CAD Model

Description

The TLE2022MJGB is a high-precision, dual operational amplifier (op-amp) developed by the renowned semiconductor manufacturer, Texas Instruments. This op-amp is part of the TLE202x series and is specifically designed to offer a perfect blend of performance and reliability for a wide range of applications.

Key Features

  • High Precision: The TLE2022MJGB boasts excellent precision with low offset voltage and drift, ensuring accurate signal amplification for critical applications.
  • Dual Operational Amplifier: With two op-amps in one package, it provides a compact solution for designs that require multiple amplification stages.
  • Wide Supply Range: It operates over a broad supply range, accommodating various application needs from single or split supplies.
  • Low Noise: The device exhibits low noise performance, making it suitable for audio applications and other sensitive instrumentation.

Applications

The versatility of the TLE2022MJGB makes it an ideal choice for numerous applications, including:

  • Precision amplifiers in test equipment
  • Analog processing in control systems
  • Professional audio equipment
  • Strain gauge amplifiers
  • Active filters and oscillators

Product Specifications

The TLE2022MJGB offers robust specifications that cater to demanding requirements:

  • Package Type: Metal Can
  • Temperature Range: -55°C to +125°C, suitable for industrial environments.
  • Mounting Type: Through-Hole, providing a secure and reliable connection for PCB designs.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TLE2022MJGB is built to meet stringent industry standards, ensuring both quality and reliability for your designs. With its robust construction and proven performance, the TLE2022MJGB from Texas Instruments is a dependable choice for professionals seeking a high-grade dual operational amplifier.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.5577 $57.5577
3+ $47.2269 $141.6807
4+ $45.7510 $183.0040
5+ $44.2752 $221.3760
6+ $42.7994 $256.7964
8+ $38.3718 $306.9744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess