EN
  • EN
  • DE

TLE2022BMJG

Part No TLE2022BMJG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Speed, Low-Power, Precision Dual Operational Amplifier 8-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Gain Bandwidth Product 1.7 MHz
Lead Free Contains Lead
Number of Channels 2
Number of Pins 20
RoHS Non-Compliant
Win Source Part Number 1174889-TLE2022BMJG
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2022BMJG CAD Model

Description

The Texas Instruments TLE2022BMJG is a high-precision operational amplifier that offers excellent accuracy and stability over time and temperature. This operational amplifier is part of the TLE202x series, which is well-suited for a wide range of applications including test equipment, instrumentation, and active filters.

Key Features

  • Low Offset Voltage: The TLE2022BMJG offers an outstanding low offset voltage, which is ideal for applications requiring precise signal amplification.
  • High Input Impedance: With a high input impedance, this op-amp minimizes loading on the signal source and is suitable for buffering and high-impedance applications.
  • Low Noise: The device features low noise performance, making it an excellent choice for audio applications and other sensitive measurement systems.
  • Wide Supply Range: It operates over a wide supply range, accommodating various power supply configurations and allowing for flexibility in circuit design.
  • Robust Output Drive Capability: The TLE2022BMJG can drive capacitive loads, which is beneficial in applications such as Digital-to-Analog Converter (DAC) buffering.

Package and Quality

The TLE2022BMJG comes in a robust ceramic dual inline package (CERDIP), which ensures high reliability and performance even under harsh environmental conditions. The package is hermetically sealed, providing additional protection against moisture and contaminants.

Applications

With its precision specifications, the TLE2022BMJG is well-suited for a variety of applications, including:

  • Precision instrumentation
  • Analog processing
  • Data acquisition systems
  • Active filtering
  • Medical equipment
  • Industrial controls

In summary, the Texas Instruments TLE2022BMJG precision operational amplifier is a reliable and versatile component that can enhance the performance and accuracy of a wide range of electronic systems. Its robust packaging and superior electrical characteristics make it a top choice for engineers and designers looking for a high-quality op-amp solution.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess