EN
  • EN
  • DE

TLE2021QDRG4Q1

Part No TLE2021QDRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100, Excalibur™
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type -
Slew Rate 0.65V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 25 nA
Voltage - Input Offset 120 µV
Current - Supply 200µA
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLE2021
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500 pcs
Win Source Part Number 1383613-TLE2021QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian TLE2021QDRG4Q1 CAD Model

Description

The TLE2021QDRG4Q1 is a high-precision operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the TLE202x series, known for their low input bias currents, high input impedance, and low power consumption. The TLE2021QDRG4Q1 is specifically engineered to meet the rigorous standards of automotive and industrial applications, offering exceptional performance and reliability.

Key Features

  • Low Offset Voltage: The TLE2021QDRG4Q1 boasts a low input offset voltage, which ensures accurate signal amplification without significant deviation, making it ideal for precision applications.
  • High Input Impedance: With a high input impedance, the device minimizes the loading effect on the input signal source, preserving signal integrity.
  • Low Noise: The operational amplifier exhibits low noise levels, which is crucial for applications that require a clean amplification of weak signals.
  • Wide Supply Range: It operates over a wide supply voltage range, accommodating various power supply requirements and making it versatile for multiple applications.
  • Robust Electrostatic Discharge (ESD) Protection: The device includes built-in ESD protection features, enhancing its durability and lifespan in challenging environments.
  • Extended Temperature Range: Designed to operate effectively across a broad temperature range, the TLE2021QDRG4Q1 is suitable for automotive and industrial environments that experience extreme temperature variations.

Applications

The TLE2021QDRG4Q1 is optimized for a variety of applications where precision and stability are paramount. It is commonly used in:

  • Automotive control systems
  • Industrial process controls
  • Sensor signal conditioning
  • Data acquisition systems
  • Analog filters
  • Battery-powered devices

In conclusion, the TLE2021QDRG4Q1 from Texas Instruments is a high-quality operational amplifier that offers excellent performance characteristics suitable for demanding applications in the automotive and industrial sectors. Its precision, low power consumption, and robust design make it a top choice for engineers looking for reliable signal amplification solutions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1787 $50.1101
56+ $1.7877 $100.1112
87+ $1.7318 $150.6666
120+ $1.6760 $201.1200
155+ $1.6201 $251.1155
207+ $1.4525 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess