EN
  • EN
  • DE

TLE2021IPE4

Part No TLE2021IPE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Low-Power Single Supply Operational Amplifier 8-PDIP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 1.2 MHz
Mounting SMD (SMT)
Case / Package PDIP
Common Mode Rejection Ratio 85 dB
Gain Bandwidth Product 1.2 MHz
Input Bias Current 70 nA
Input Offset Voltage (Vos) 600 µV
Lead Free Yes
Max Dual Supply Voltage 20 V
Max I/O Voltage 600 µV
Maximum Operating Temperature 85 °C
Max Supply Voltage 40 V
Min Dual Supply Voltage 2 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Nominal Gain Bandwidth Product 1.2 MHz
Nominal Supply Current 300 µA
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Operating Supply Current 240 µA
Operating Supply Voltage 20 V
Output Current per Channel 20 mA
Packaging Rail/Tube
Power Dissipation 1 W
Radiation Hardening No
RoHS Compliant
Slew Rate 0.5 V/µs
Voltage Gain 123.52 dB
Win Source Part Number 1099652-TLE2021IPE4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE2021IPE4 CAD Model

Description

The TLE2021IPE4 is a high-precision operational amplifier from Texas Instruments, designed to offer an optimal balance between performance and cost-effectiveness. This device is part of the TLE202x series, which is renowned for its low input bias currents and offset voltage, making it an excellent choice for applications requiring accurate signal amplification.

Key Features:

  • Low Offset Voltage: The TLE2021IPE4 boasts a low offset voltage, which minimizes error in signal processing applications and enhances overall system accuracy.
  • High Input Impedance: With a high input impedance, this op-amp ensures minimal loading on the input signal, preserving signal integrity across a wide range of source impedances.
  • Wide Supply Range: It operates over a wide supply range, accommodating single or dual supplies, which makes it versatile for various circuit configurations.
  • Low Noise: The device exhibits low noise performance, crucial for applications such as audio processing and other sensitive instrumentation.
  • Robust Electrostatic Discharge (ESD) Protection: It includes ESD protection circuitry, which safeguards the device against static discharge events, enhancing its reliability and lifespan.

Applications:

The TLE2021IPE4 is suitable for a wide range of applications, including:

  • Test equipment
  • Medical instrumentation
  • Data acquisition systems
  • Process control
  • Professional audio equipment
  • Analog filters

With its combination of precision, low power consumption, and robust design, the TLE2021IPE4 from Texas Instruments is an ideal choice for engineers and designers looking for a reliable op-amp that can deliver consistent performance across various demanding applications.

Product Specifications:

Parameter Value
Supply Voltage (Min) 4.5V
Supply Voltage (Max) 36V
Input Offset Voltage 500 µV
Operating Temperature Range -40°C to 85°C

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheets and product documentation.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0901 $50.9010
24+ $4.1765 $100.2360
38+ $4.0460 $153.7480
52+ $3.9155 $203.6060
67+ $3.7850 $253.5950
89+ $3.3934 $302.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess