EN
  • EN
  • DE

TLC7701IDRG4

Part No TLC7701IDRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 1.1V SUPPLY MONITOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 1.1 ms Minimum
Voltage - Threshold 1.1V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 081475-TLC7701IDRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7701IDRG4 CAD Model

Description

Introducing the Texas Instruments TLC7701IDRG4 Voltage Supervisor

The TLC7701IDRG4 is a precision voltage supervisor designed by Texas Instruments to provide an efficient and reliable solution for system voltage monitoring. This integrated circuit is engineered to ensure that electronic devices operate within their specified voltage range, enhancing the overall system stability and safety.

Key Features

  • Programmable Voltage Detection: The TLC7701IDRG4 allows users to program the voltage threshold according to their specific requirements, ensuring versatile application across various devices and systems.
  • Low Power Consumption: With its focus on energy efficiency, this voltage supervisor is an ideal choice for battery-powered applications, contributing to extended battery life and reduced power costs.
  • High Accuracy: The device provides high accuracy in voltage monitoring, which is crucial for sensitive electronics that require precise voltage levels to function correctly.
  • Wide Operating Temperature Range: The TLC7701IDRG4 is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme temperature variations.

Applications

The versatile nature of the TLC7701IDRG4 makes it an excellent choice for a wide array of applications, including:

  • Microprocessor or Microcontroller Systems
  • Battery Management Systems
  • Portable Electronic Devices
  • Industrial Control Systems
  • Automotive Electronics

Technical Specifications

The TLC7701IDRG4 is packed with technical features that make it a robust solution for voltage supervision:

  • Supply Voltage Range: 1.1 V to 18 V
  • Output Type: Active Low, Open Drain
  • Reset Timeout Delay: Programmable through an external capacitor
  • Package: Supplied in a small-outline integrated circuit (SOIC) package for easy integration into various circuit designs.

With its combination of programmability, accuracy, and low power consumption, the TLC7701IDRG4 from Texas Instruments stands out as a superior voltage supervisor for maintaining the integrity of electronic systems. Its robustness and adaptability make it the go-to choice for engineers looking to enhance the reliability of their power-sensitive designs.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3762 $50.6430
37+ $2.7702 $102.4974
56+ $2.6836 $150.2816
78+ $2.5971 $202.5738
100+ $2.5105 $251.0500
134+ $2.2508 $301.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,402 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess