EN
  • EN
  • DE

TLC7524CD

Part No TLC7524CD
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8 BIT MULTIPLYING 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 100ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5V, 14.5 V to 15.5 V
Digital Supply Voltage 5V, 14.5 V to 15.5 V
INL/DNL (LSB) ±0.5 (Max), ±2.5 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SOIC
Win Source Part Number 081472-TLC7524CD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7524CD CAD Model

Description

Texas Instruments TLC7524CD Digital-to-Analog Converter

The TLC7524CD is a precision digital-to-analog converter (DAC) designed by Texas Instruments, renowned for its high-quality semiconductor products. This integrated circuit is part of the TLC7524 series, which are 8-bit multiplying DACs that operate from a single 5V supply, making them ideal for a wide range of applications including digital control, instrumentation, and telecommunication systems.

Key Features

  • Resolution: The TLC7524CD offers an 8-bit resolution, providing sufficient granularity for many applications requiring moderate accuracy.
  • Supply Voltage: It operates on a single 5V power supply, which simplifies the power design for systems and allows for easy integration with other 5V logic devices.
  • Reference Voltage: The device includes a versatile reference voltage input that can be adjusted up to the supply voltage, giving users flexibility in setting the full-scale output voltage.
  • Fast Settling Time: With a fast settling time, this DAC is capable of converting digital input into a stable analog output in a short period, making it suitable for high-speed applications.
  • Low Power Consumption: Designed for power-sensitive applications, the TLC7524CD boasts low power consumption, which helps in extending the battery life of portable devices.
  • Interface: The simple, easy-to-use parallel interface allows for straightforward connection to microprocessors and digital systems.
  • Package: It is available in a compact SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.

Applications

The versatility of the TLC7524CD allows it to be used in various applications, such as:

  • Analog output for microcontrollers
  • Process control and automation
  • Digital gain and offset adjustment
  • Motor control
  • Waveform generation

Overall, the TLC7524CD from Texas Instruments is a reliable and efficient choice for designers looking to incorporate an 8-bit DAC into their digital systems. Its combination of performance, ease of use, and flexibility makes it a valuable component for a multitude of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
Lowest to $7.1344
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1223 $50.9352
51+ $1.9880 $101.3880
79+ $1.9209 $151.7511
112+ $1.7865 $200.0880
146+ $1.7194 $251.0324
182+ $1.6522 $300.7004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess