EN
  • EN
  • DE

TLC7225IDWR

Part No TLC7225IDWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT QUAD V-OUT 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 7μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 11.4 V to 16.5 V, -5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -25°C to 85°C
Case / Package 24-SOIC
Win Source Part Number 1108458-TLC7225IDWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7225IDWR CAD Model

Description

Overview of Texas Instruments TLC7225IDWR

The Texas Instruments TLC7225IDWR is a high-performance, octal 8-bit digital-to-analog converter (DAC) designed to meet the demanding needs of precision analog applications. This integrated circuit is part of the TLC7225 family and comes in a surface-mount SOIC-20 wide body package, making it suitable for space-constrained applications that require multiple DAC channels.

Key Features

  • Resolution: The TLC7225IDWR boasts an 8-bit resolution, providing fine granularity for analog signal generation.
  • Number of Channels: It features eight independent DAC channels, allowing for simultaneous output of multiple analog signals.
  • Interface: The device includes a simple, yet fast, parallel interface for data input, ensuring compatibility with a wide range of microcontrollers and digital systems.
  • Update Rate: With a high update rate, the TLC7225IDWR is capable of converting digital data to analog signals swiftly, making it ideal for real-time applications.
  • Supply Voltage: It operates on a single 5V power supply, simplifying power management in mixed-voltage systems.
  • Power Consumption: The low power consumption of the TLC7225IDWR makes it an excellent choice for portable and battery-operated devices.

Applications

The TLC7225IDWR is versatile and can be used in various applications such as:

  • Data acquisition systems
  • Process control
  • Automated test equipment
  • Digital signal processing
  • Instrumentation

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TLC7225IDWR is no exception. It is designed to perform consistently over a wide temperature range, ensuring operation in diverse environments. Additionally, the device is RoHS compliant, adhering to environmental standards and regulations.

Conclusion

In summary, the TLC7225IDWR from Texas Instruments is a robust and reliable octal 8-bit DAC that offers excellent performance for a variety of applications. Its multiple channels, high update rate, and low power consumption make it an ideal choice for designers looking to integrate precise analog output capabilities into their systems.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5845 $54.3380
9+ $11.1462 $100.3158
14+ $10.7979 $151.1706
20+ $10.4496 $208.9920
25+ $10.1013 $252.5325
34+ $9.0563 $307.9142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess