EN
  • EN
  • DE

TLC5951TDA2

Part No TLC5951TDA2
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER LINEAR DIE / 24-CHANNEL 12-BIT PWM LED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Number of Outputs 24
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Applications Signage
Package Die
Manufacturer Package Die
Win Source Part Number 796932-TLC5951TDA2
Popularity Medium
Supply and Demand Status Limited
Family Name TLC5951
Introduction Date October 19, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC5951TDA2 CAD Model

Description

The Texas Instruments TLC5951TDA2 is a highly integrated LED driver designed to manage complex lighting solutions. This advanced driver is an optimal choice for driving an array of LEDs with high precision and efficiency. It is particularly suitable for applications requiring high-resolution color mixing and dynamic display backlighting.

Key Features

  • Multiple Channels: The TLC5951TDA2 features 48 constant-current sink channels, allowing for fine control of a large number of LEDs.
  • High Precision: Each channel provides 16-bit (65536 levels) of grayscale PWM control, ensuring smooth and precise color and brightness modulation.
  • Dot Correction: 7-bit (128 levels) dot correction helps to compensate for variations and mismatches between LEDs, ensuring uniform brightness and color consistency.
  • Flexible Control: The device supports both serial and parallel interfaces for data input, offering versatility in system design and integration.
  • Energy Efficient: With an integrated step-down voltage regulator, the TLC5951TDA2 optimizes power consumption, making it an energy-efficient solution for LED driving applications.

Applications

The TLC5951TDA2 is ideal for a variety of applications that require high-quality and precise LED control:

  • Professional and consumer display backlighting
  • High-definition televisions and computer monitors
  • LED-based decorative and architectural lighting
  • Signage and outdoor display panels
  • Automotive interior and exterior lighting

Technical Specifications

With an operating voltage range from 3.0V to 5.5V, the TLC5951TDA2 is designed to be flexible in various power environments. The device operates over a wide temperature range, making it suitable for challenging conditions and ensuring reliable performance across different use cases.

For developers and engineers, Texas Instruments provides comprehensive support, including detailed datasheets, application notes, and design resources to facilitate the integration of the TLC5951TDA2 into their projects.

Whether you are developing a sophisticated LED display system or a simple, elegant lighting solution, the Texas Instruments TLC5951TDA2 LED Driver offers the performance, precision, and reliability required to bring your vision to light.

You May Also Be Interested in

Texas Instruments
MODULE EVAL FOR TPS92550 / TPS92550 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Lowest to $257.5374
Texas Instruments
EVALUATION MODULE / TPS54200 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL KIT / ICL5102 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Maxim Integrated
EVALUATION KIT FOR MAX1698 / MAX1698 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess