EN
  • EN
  • DE

TLC5945RHBT

Part No TLC5945RHBT
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER LINEAR 80MA 32VQFN / LED Driver 16 Segment 60000uA Supply Current 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 17V
Output Current per Channel 80mA
Frequency 30MHz
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 796930-TLC5945RHBT
Popularity Medium
Supply and Demand Status Limited
Family Name TLC5945
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TLC5945RHBT CAD Model

Description

Texas Instruments TLC5945RHBT LED Driver IC

The Texas Instruments TLC5945RHBT is a highly versatile 16-channel LED driver integrated circuit designed for driving multiple LEDs with constant current. This sophisticated piece of technology is perfect for applications that require precise control of light output, such as LED displays, backlighting, and various types of lighting projects.

One of the key features of the TLC5945RHBT is its 12-bit (4096 steps) grayscale PWM control per channel, which allows for smooth and fine-grained dimming capabilities. This ensures that each LED can be adjusted with high accuracy, enabling the creation of intricate lighting effects and color mixing. Additionally, the device supports 6-bit (64 steps) dot correction to compensate for variations in LED brightness, ensuring uniform output across all channels.

The TLC5945RHBT operates with a supply voltage range of 3.0 to 5.5 volts, making it compatible with a variety of common logic levels. It can handle output currents up to 120 mA per channel, with the capability to adjust the current from 0 to maximum via an external resistor. This feature allows users to set the LED current according to the requirements of their specific applications without the need for additional components.

For ease of cascading multiple devices, the TLC5945RHBT includes a serial data interface with a clock input, which can be used to connect several drivers in series. This makes the device ideal for large-scale projects that require many LEDs to be controlled simultaneously. Moreover, the chip is designed with built-in error detection features like thermal shutdown and LED open detection, providing added reliability and safety for your LED applications.

The TLC5945RHBT comes in a compact VQFN-32 package and is characterized for operation from -40°C to +85°C, making it suitable for use in a wide range of environmental conditions. With its combination of fine control, high integration, and robust protection features, the TLC5945RHBT from Texas Instruments is an excellent choice for professionals and hobbyists looking to create sophisticated LED lighting solutions.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or consult the TLC5945RHBT datasheet.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6416 $57.4560
75+ $1.3470 $101.0250
115+ $1.3049 $150.0635
160+ $1.2628 $202.0480
205+ $1.2207 $250.2435
275+ $1.0944 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess