EN
  • EN
  • DE

T77V1D10-12

Part No T77V1D10-12
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPST 10A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Bulk
Status Active
Relay Type General Purpose
Coil Type Non Latching
Coil Current 37.5mA
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 10A
Switching Voltage 250VAC, 30VDC - Max
Turn On Voltage (Max) 9 VDC
Turn Off Voltage (Min) 0.6 VDC
Operate Time 10ms
Release Time 4ms
Features Insulation - Class F, Sealed - Flux Protection
Mounting Through Hole
Termination Style PC Pin
Coil Power 450 mW
Coil Resistance 320 Ohms
Temperature Range - Operating -30°C to 85°C
Win Source Part Number 047692-T77V1D10-12
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T77V1D10-12 CAD Model

Description

The TE Connectivity Potter & Brumfield Relay is a general-purpose relay with a single-pole, single-throw (SPST-NO) contact form.

  • Coil Voltage: 12VDC
  • Coil Resistance: 320 Ohms
  • Contact Rating: 10A
  • Mounting: Through-Hole
  • Insulation Class: F
  • Protection: Sealed flux protection
  • Turn On Voltage: 9VDC
  • Turn Off Voltage: 0.6VDC
  • Operate Time: 10ms
  • Release Time: 4ms
  • Application: Suitable for use in a wide range of applications, including industrial control systems, home appliances, and automotive electronics.
  • Temperature Range: -30°C to 85°C

You May Also Be Interested in

Altech corporation
RELAY GEN PURPOSE DPDT 8A 6V
Lowest to $10.6254
Panasonic
RELAY GEN PURPOSE SPST 5A 5V / General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Lowest to $1.1792
Omron
RELAY GEN PURPOSE DPST 8A 24V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPDT 6A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 10A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $6.7233
TE Connectivity
RELAY GEN PURPOSE SPST 8A 24V
Need more? Email Us
IDEC
RELAY GEN PURPOSE DPDT 8A 24V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 30A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $3.7836
Omron
RELAY GEN PURPOSE DPST 8A 12V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5107 $60.4280
95+ $1.2393 $117.7335
145+ $1.2012 $174.1740
200+ $1.1619 $232.3800
260+ $1.1238 $292.1880
345+ $1.0072 $347.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess