EN
  • EN
  • DE

TLC5946PWPRG4

Part No TLC5946PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, 12-bit PWM LED Driver with 6-Bit Dot Correction 28-HTSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package HTSSOP EP
Frequency 30 MHz
High Level Output Current -1 mA
Lead Free Contains Lead
Low Level Output Current 5 mA
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 40 mA
Max Power Dissipation 3.958 W
Max Supply Voltage 5.5 V
Min Input Voltage 3 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Nominal Supply Current 45 mA
Number of Outputs 16
Number of Pins 28
Number of Segments 16
Output Voltage 17 V
Packaging Tape & Reel (TR)
Power Dissipation 3.958 W
Radiation Hardening No
RoHS Compliant
Win Source Part Number 962821-TLC5946PWPRG4
Categories PMIC - LED Drivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC5946PWPRG4 CAD Model

Description

Product Overview: Texas Instruments TLC5946PWPRG4

The TLC5946PWPRG4 is a highly versatile LED driver integrated circuit (IC) developed by Texas Instruments (TI), designed to cater to a wide range of lighting applications. This IC is especially well-suited for LED displays, automotive lighting, and general illumination purposes. It features a 16-channel, constant-current sink driver, ensuring uniform and precise control over the brightness of connected LEDs.

With an operating voltage range of 3 V to 5.5 V, the TLC5946PWPRG4 is flexible in terms of power requirements, making it a suitable choice for various electronic devices and systems. Each of the 16 channels can be individually adjusted through a serial interface, allowing for fine-tuned control over the intensity of each LED, which is essential for creating sophisticated lighting effects and ensuring consistent light output.

One of the key features of this product is its error detection system, which includes open LED detection. This ensures reliable operation by identifying and responding to any potential issues with the LED array. Additionally, the TLC5946PWPRG4 offers a dot correction feature, which compensates for variations in LED color, brightness, and efficiency, thus enabling a more uniform display or lighting solution.

The thermal shutdown feature incorporated into the TLC5946PWPRG4 provides an extra layer of protection. It prevents damage to the IC in high-temperature conditions, which is crucial for maintaining the longevity and reliability of the product. Furthermore, the IC supports a grayscale PWM (Pulse Width Modulation) control, which is essential for applications requiring dynamic lighting effects or precise dimming capabilities.

Texas Instruments has packaged the TLC5946PWPRG4 in a HTSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which offers excellent thermal performance and a compact footprint for space-constrained applications. This packaging ensures that the IC can handle higher currents without overheating, making it an ideal choice for high-density LED applications.

In summary, the TLC5946PWPRG4 from Texas Instruments is a robust and sophisticated solution for driving multiple LEDs with precision and ease. Its comprehensive set of features makes it an excellent choice for designers looking to create advanced lighting systems with high reliability and exceptional performance.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3149 $52.5960
95+ $1.0789 $102.4955
145+ $1.0452 $151.5540
200+ $1.0115 $202.3000
260+ $0.9778 $254.2280
345+ $0.8766 $302.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,496 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess