EN
  • EN
  • DE

TLC5945PWPR

Part No TLC5945PWPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 80MA 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 80mA
Frequency 30MHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 144082-TLC5945PWPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5945PWPR CAD Model

Description

The Texas Instruments TLC5945PWPR is a highly versatile 16-channel LED driver integrated circuit designed to enable the creation of intricate and precise LED lighting solutions. With its advanced features and capabilities, this driver IC is well-suited for a broad range of applications, including LED displays, backlighting, signage, and decorative lighting.

Key Features:

  • 16-Channel Output: Each of the 16 output channels can be individually controlled, allowing for complex lighting effects and high-resolution dimming control.
  • 12-Bit (4096 Steps) Grayscale PWM Control: The TLC5945PWPR offers fine-grained brightness control with 4096 dimming levels per channel, enabling smooth transitions and gradients.
  • Error Detection: Built-in error detection capabilities, such as LED open detection and thermal error flag, help ensure reliable operation and simplify troubleshooting.
  • Dot Correction: The dot-correction feature adjusts the brightness variations between LEDs, ensuring uniform output across the display or lighting installation.
  • Flexible Power Supply: The IC operates on a wide range of supply voltages, accommodating various power supply options for different applications.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing the longevity and safety of the system.

Technical Specifications:

  • Supply Voltage: 3.0V to 5.5V
  • Output Current: Up to 120 mA per channel
  • Package: The TLC5945PWPR comes in a TSSOP (Thin Shrink Small Outline Package) with PowerPAD for improved thermal performance.

The TLC5945PWPR is an ideal choice for designers looking to create sophisticated LED lighting systems with its combination of high channel count, precise dimming control, and robust protection features. Texas Instruments' commitment to quality ensures that this LED driver will deliver consistent and reliable performance for a wide array of lighting applications.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0235 $52.3055
31+ $3.3013 $102.3403
47+ $3.1981 $150.3107
65+ $3.0950 $201.1750
84+ $2.9918 $251.3112
112+ $2.6823 $300.4176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess