EN
  • EN
  • DE

TLC5944RHBT

Part No TLC5944RHBT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 60MA 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 3 V to 15 V
Channel Output Current 60mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1108425-TLC5944RHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5944RHBT CAD Model

Description

The Texas Instruments TLC5944RHBT is a highly integrated, 16-channel LED driver designed for precision LED lighting and display applications. This versatile driver is suitable for driving both monochrome and full-color LEDs, making it an ideal choice for a wide range of products including LED displays, backlighting systems, and sophisticated lighting fixtures.

Equipped with a 16-bit grayscale PWM control per channel, the TLC5944RHBT provides excellent flexibility and fine dimming control, enabling designers to create smooth and vibrant lighting effects. The constant-current output ensures uniform brightness across all connected LEDs, which is crucial for maintaining consistent color and intensity in applications where visual appearance is important.

One of the key features of the TLC5944RHBT is its ability to be cascaded. Multiple devices can be connected in series, allowing for the control of an extended number of LED channels with minimal wiring complexity. This scalability is particularly useful for large LED arrays where numerous drivers would otherwise be required.

The TLC5944RHBT operates with a supply voltage ranging from 3.0V to 5.5V, making it compatible with a variety of logic levels and suitable for use in both portable and fixed-power applications. Additionally, the device includes a thermal shutdown feature for enhanced reliability, protecting the LEDs and driver from potential overheating scenarios.

For ease of integration, the TLC5944RHBT is available in a compact 32-pin QFN package, and is specified for a wide temperature range of -40°C to 85°C, ensuring reliable operation across diverse environmental conditions. With its robust feature set and high level of integration, the TLC5944RHBT from Texas Instruments stands out as a top choice for driving sophisticated LED systems that require precise control and high-quality illumination.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0509 $50.5090
25+ $4.1443 $103.6075
38+ $4.0148 $152.5624
52+ $3.8853 $202.0356
67+ $3.7558 $251.6386
90+ $3.3673 $303.0570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess