EN
  • EN
  • DE

TLC5927IPWPR

Part No TLC5927IPWPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-CHANNEL CONSTANT-CURRENT LED SINK DRIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 17V
Output Current per Channel 120mA
Frequency 30MHz
Applications Signage
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-HTSSOP
Win Source Part Number 1269129-TLC5927IPWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC5927
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC5927IPWPR CAD Model

Description

Texas Instruments TLC5927IPWPR LED Driver IC

The Texas Instruments TLC5927IPWPR is a highly efficient, constant-current LED sink driver designed to provide precise current regulation and a wide range of voltage operation, making it an ideal choice for LED display applications. The device is part of Texas Instruments' extensive portfolio of LED drivers that cater to a variety of lighting solutions, from small-scale projects to industrial-grade displays.

Key Features

  • Output Current: The TLC5927IPWPR provides a constant current output of up to 120 mA per channel, ensuring uniform brightness across all connected LEDs.
  • Channels: This driver IC features 16 channels, which allows for control of multiple LEDs with a single chip, simplifying design and reducing component count.
  • Current Accuracy: The inter-channel and intra-channel current accuracy is within a tight range, which means the brightness variation between LEDs is minimal, leading to a consistent display quality.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, thus enhancing the reliability and longevity of the LEDs.
  • Voltage Range: It operates over a wide supply voltage range, accommodating various power supply specifications and ensuring flexibility in system design.
  • Power-Saving Mode: The device includes a power-saving mode that reduces the power consumption when the LEDs are not active, making it energy-efficient.
  • Package: The TLC5927IPWPR comes in a thin shrink small-outline package (TSSOP), which is suitable for space-constrained applications.

Applications

The TLC5927IPWPR is versatile and can be used in a range of LED lighting applications, including:

  • LED video displays
  • Message boards
  • Channel letters
  • Architectural lighting
  • General-purpose LED lighting

With its robust feature set and ease of integration, the Texas Instruments TLC5927IPWPR LED driver is an excellent choice for designers looking to create reliable, high-performance LED systems. The device's ability to drive multiple LEDs with consistent current ensures an even distribution of light, providing high-quality visual experiences in various settings.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6985 $51.2715
46+ $2.2142 $101.8532
70+ $2.1450 $150.1500
97+ $2.0758 $201.3526
125+ $2.0066 $250.8250
167+ $1.7990 $300.4330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess