EN
  • EN
  • DE

TLC5921DAPRG4

Part No TLC5921DAPRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR 80MA 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 5.5V
Voltage - Output 17V
Current - Output / Channel 80mA
Frequency 20MHz
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-PowerTSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-HTSSOP
Base Product Number TLC5921
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849836-TLC5921DAPRG4
Ultra Librarian 3D Model Ultra Librarian TLC5921DAPRG4 CAD Model

Description

Overview of TLC5921DAPRG4

The TLC5921DAPRG4 is a highly integrated, constant-current LED sink driver designed and manufactured by Texas Instruments. This sophisticated semiconductor device is specifically engineered to address the needs of LED display applications, offering a seamless solution for driving an array of LEDs with consistent brightness and enhanced power efficiency.

Key Features

  • Output Current Regulation: The TLC5921DAPRG4 features precision output current regulation, which allows it to maintain a constant current to each LED, ensuring uniform brightness across the display.
  • Grayscale Control: It supports grayscale control, enabling the creation of various brightness levels and enhancing the dynamic display capabilities of LED panels.
  • Flexible Multiplexing: The driver is capable of handling multiplexed displays, offering designers flexibility in managing complex LED matrix configurations.
  • Thermal Shutdown: To ensure reliability and longevity, the device includes a thermal shutdown feature that protects it from overheating by automatically disabling outputs when the junction temperature exceeds safe limits.
  • Robust Error Detection: It incorporates an error detection system that monitors LED open-circuit and short-circuit conditions, promoting system safety and stability.

Applications

The TLC5921DAPRG4 is ideal for a variety of LED driving applications, including:

  • LED video displays
  • Message boards
  • Variable message signs (VMS)
  • Automotive lighting
  • General-purpose LED lighting

Technical Specifications

With a wide operating voltage range and the capability to drive multiple LEDs per channel, the TLC5921DAPRG4 is a versatile choice for designers. The device is offered in a PowerPAD™-HTSSOP package, which provides excellent thermal performance and is suitable for high-density mounting.

Conclusion

In summary, the TLC5921DAPRG4 from Texas Instruments stands out as a reliable and efficient solution for driving LED arrays. Its current regulation, grayscale control, and robust safety features make it a top choice for developers looking to create high-quality, visually impressive LED displays.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6967 $51.2373
46+ $2.2127 $101.7842
70+ $2.1436 $150.0520
97+ $2.0744 $201.2168
125+ $2.0053 $250.6625
167+ $1.7978 $300.2326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess