EN
  • EN
  • DE

TLC59211IN

Part No TLC59211IN
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 200MA 20DIP / LED Driver IC 8 Output Linear Dimming 200mA 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Internal Switch(s) Yes
Number of Outputs 8
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 30V
Current - Output / Channel 200mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number TLC59211
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-25403-5-ND,TEXTISTLC59211IN,296-25403-5,2156-TLC59211IN,-TLC59211IN-NDR
Standard Package 20
Win Source Part Number 1320373-TLC59211IN
Ultra Librarian 3D Model Ultra Librarian TLC59211IN CAD Model

Description

The TLC59211IN is a high-performance, 8-bit shift register LED driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is ideal for driving LEDs and other display elements where a controlled current source is necessary. It provides a simple and effective solution for extending the output-driving capability of your microcontroller or any digital interface.

Key Features

  • Versatile Voltage Range: The TLC59211IN operates over a wide supply voltage range of 3.3V to 5V, making it suitable for various applications and compatible with most logic levels.
  • High Current Drive: Each of the 8 output channels can drive up to 120 mA, with a total device current up to 960 mA.
  • Enhanced Thermal Performance: The IC comes in a DIP (Dual In-line Package) that enhances thermal dissipation, ensuring reliable operation even under high current driving conditions.
  • Flexible Control: The TLC59211IN includes a shift register and a latch register, which allows for individual control of each LED or output.
  • Output Current Regulation: The IC ensures constant current to the LEDs, providing uniform brightness and improving the lifespan of the LEDs.
  • Easy Cascading: Multiple TLC59211IN devices can be cascaded, enabling the control of an extended number of LEDs without requiring additional microcontroller pins.

Applications

The TLC59211IN is versatile and can be used in a wide array of applications, such as:

  • LED displays and signage
  • Indicator lights
  • Backlighting for LCDs
  • Automotive lighting
  • General-purpose LED lighting

Why Choose the TLC59211IN?

Texas Instruments' commitment to quality and performance is evident in the TLC59211IN. With its robust output drive capability, thermal efficiency, and ease of interfacing, this LED driver is an excellent choice for designers looking to create reliable, bright, and uniform LED solutions across a spectrum of applications.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess