EN
  • EN
  • DE

TLC5920DL

Part No TLC5920DL
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16x8 BIT LED DRIVER/CONTROLLER | IC LED DRIVER LINEAR 30MA 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Topology Shift Register
Number of Outputs 16
Voltage - Supply (Minimum) 4.5V
Voltage - Supply (Maximum) 5.5V
Current - Output / Channel 30mA
Frequency 10MHz
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number TLC5920
Manufacturer Pack Quantity 25
MSL Level 2 (1 Year)
Win Source Part Number 1269112-TLC5920DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5920DL CAD Model

Description

Overview of the Texas Instruments TLC5920DL LED Driver

The Texas Instruments TLC5920DL is a highly efficient, 16-channel constant-current sink driver specifically designed to manage LED arrays. Ideal for applications requiring precise illumination control, the TLC5920DL is a versatile solution for both simple and complex lighting systems.

Key Features

  • 16 Constant-Current Output Channels: Each channel can sink up to 120 mA, allowing for the management of multiple LEDs with consistent brightness.
  • Wide Operating Voltage Range: The device supports an operating voltage range from 3.0 V to 5.5 V, making it suitable for a variety of power supplies and systems.
  • Adjustable Current Outputs: The output current of each channel can be set by an external resistor, providing flexibility in controlling the light intensity.
  • Thermal Shutdown Protection: To ensure reliability and longevity, the TLC5920DL includes a thermal shutdown feature that prevents damage due to overheating.
  • Error Detection: The device is equipped with an error detection circuit that monitors LED open-circuit and short-circuit conditions, enhancing system safety and performance.
  • Serial Interface: The inclusion of a serial interface allows for easy connection and communication with microcontrollers or other digital systems.

Applications

The TLC5920DL is an ideal choice for a wide range of applications, including:

  • LED display systems
  • Channel letter lighting
  • General-purpose LED lighting
  • Signage and billboard illumination
  • Automotive lighting systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TLC5920DL is no exception. Manufactured to the highest standards, this LED driver ensures excellent performance and reliability, making it a trusted choice for designers and engineers across various industries.

With its robust feature set and the backing of Texas Instruments' expertise, the TLC5920DL stands out as a sophisticated solution for driving LED arrays with precision and ease.

You May Also Be Interested in

World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9371 $51.5405
135+ $0.7689 $103.8015
205+ $0.7449 $152.7045
280+ $0.7208 $201.8240
360+ $0.6968 $250.8480
485+ $0.6247 $302.9795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,368 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess