EN
  • EN
  • DE

TLC59116IPWR

Part No TLC59116IPWR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver 16 Segment 3700uA Supply Current 28-Pin TSSOP T/R / IC LED DRIVER LINEAR DIM 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 120mA
Dimming I2C
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 032707-TLC59116IPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in LED Lighting, Industrial
Family Name TLC59116
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC59116IPWR CAD Model

Description

Overview of Texas Instruments TLC59116IPWR

The Texas Instruments TLC59116IPWR is a sophisticated constant-current sink LED driver that is designed to enhance the performance of LED lighting applications. This integrated circuit (IC) offers a seamless solution for controlling up to 16 LED channels, making it an ideal choice for LED displays, signage, and automotive lighting systems. With its TSSOP-28 package, it is both compact and efficient, suitable for space-constrained applications.

Key Features

  • Integrated 16-Channel Driver: The TLC59116IPWR can manage 16 separate LED outputs, allowing for intricate designs and configurations in LED arrays.
  • Constant-Current Sink Outputs: Each channel provides a constant current to ensure uniform brightness across all connected LEDs, which is critical for consistent lighting quality.
  • Adjustable Output Current: The output current can be programmed via an external resistor or via the I2C-bus interface, providing flexibility and precision control over the lighting intensity.
  • I2C-Bus Interface: The integrated I2C interface allows for easy communication and control using just two wires, simplifying the connection to microcontrollers or other control units.
  • Error Detection: Built-in error detection features, including open LED detection and under-voltage lockout (UVLO), enhance the reliability and safety of the lighting system.
  • Thermal Shutdown Protection: The TLC59116IPWR includes a thermal shutdown feature to prevent damage from overheating, ensuring long-term stability and performance.

Applications

The TLC59116IPWR is versatile and can be used in a wide range of applications. Its ability to drive multiple LEDs with consistent current makes it suitable for:

  • LED Display Systems
  • Automotive Lighting
  • RGB or Monochromatic LED Backlighting
  • Keypad Backlights for Mobile Devices
  • Industrial Display Backlighting

Overall, the TLC59116IPWR from Texas Instruments stands out as a reliable and efficient solution for advanced LED driving requirements. Its comprehensive set of features, combined with ease of use through the I2C interface, makes it an excellent choice for designers looking to create sophisticated and energy-efficient lighting systems.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5435 $54.0225
80+ $1.2664 $101.3120
125+ $1.2269 $153.3625
170+ $1.1873 $201.8410
220+ $1.1477 $252.4940
295+ $1.0290 $303.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,568 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess