EN
  • EN
  • DE

TLC5910PZP

Part No TLC5910PZP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC CONSTANT I LED DRIVER 100PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Bag
Product Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 5.5V
Voltage - Output 15V
Current - Output / Channel 80mA
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number TLC5910
Standard Package 90 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 369200-TLC5910PZP
Ultra Librarian 3D Model Ultra Librarian TLC5910PZP CAD Model

Description

Texas Instruments TLC5910PZP LED Driver IC

The Texas Instruments TLC5910PZP is a highly versatile LED driver integrated circuit that is designed to manage and drive LED arrays with precision and efficiency. This advanced IC is part of TI's extensive portfolio of lighting solutions, catering to a wide range of applications that require reliable and consistent LED performance, such as automotive lighting, signage, and industrial displays.

The TLC5910PZP is capable of providing constant current sink to drive LEDs, which ensures uniform brightness and extends the life of the LEDs by preventing overcurrent conditions. It features an 8-bit shift register and data latches which convert serial input data into parallel output format. With this IC, designers can easily control the brightness of each LED using pulse-width modulation (PWM), which is essential for applications that require dynamic lighting effects or power-saving modes.

One of the key attributes of the TLC5910PZP is its ability to support a wide range of input voltages, making it a flexible solution for various power supply scenarios. Additionally, it boasts a thermal shutdown mechanism, which protects the device and the LEDs from potential damage due to excessive heat. This feature is crucial for maintaining the longevity and reliability of the lighting system.

The IC is designed with an open-load detection function, which alerts the system in case of an open circuit within the LED array. This is particularly useful for maintaining the integrity of lighting systems in critical applications. The TLC5910PZP also supports a cascading feature, allowing multiple devices to be connected in series to drive an extended number of LEDs without compromising signal integrity.

Encased in a PowerPAD™ package, the TLC5910PZP ensures excellent thermal performance and a compact footprint on the PCB. This packaging not only aids in heat dissipation but also simplifies the design and manufacturing process, making it a cost-effective and space-saving solution for modern LED driving requirements.

Overall, the Texas Instruments TLC5910PZP LED driver IC is a robust, scalable, and efficient solution that meets the growing demands of the lighting industry, providing designers with a reliable tool to create innovative and energy-efficient LED lighting systems.

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess