EN
  • EN
  • DE

TLC5904PZP

Part No TLC5904PZP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 100HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 80mA, 120mA
Frequency 15MHz
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 100-HTQFP (14x14)
Win Source Part Number 212995-TLC5904PZP
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Consumer Electronics, Communications & Networking, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian TLC5904PZP CAD Model

Description

The TLC5904PZP is a highly efficient, precision LED driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced lighting solution is engineered to provide consistent and reliable performance for a wide range of LED lighting applications. The TLC5904PZP is particularly well-suited for automotive, industrial, and general illumination purposes where color mixing, backlighting, or custom lighting patterns are required.

Key Features

  • Multiple Channels: The TLC5904PZP offers 16 channels of constant-current sink drivers, making it ideal for managing multiple LEDs simultaneously.
  • High Precision: Each channel provides excellent accuracy and matching, ensuring consistent brightness and color for all connected LEDs.
  • Programmable Current: The output current for each channel is programmable, allowing for fine-tuning of the LED brightness to meet specific design requirements.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the IC and connected LEDs from overheating and potential damage.
  • Flexible Control: The TLC5904PZP supports both grayscale and dot correction, providing designers with the flexibility to create complex lighting effects and patterns.
  • Power Efficiency: With its low on-resistance and optimized power management, the IC ensures minimal power loss and high efficiency in LED driving applications.

Applications

  • Automotive interior and exterior lighting
  • LED display backlighting
  • Professional and consumer lighting fixtures
  • Signage and marquee displays

The TLC5904PZP is available in a PowerPAD™ HTSSOP-48 package, which is designed for enhanced thermal performance and space-saving on the PCB. With its robust feature set and Texas Instruments' reputation for quality, the TLC5904PZP stands out as a versatile choice for designers looking to create innovative and efficient LED lighting solutions.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1550 $50.7750
13+ $8.3324 $108.3212
19+ $8.0720 $153.3680
26+ $7.8116 $203.1016
34+ $7.5512 $256.7408
45+ $6.7700 $304.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,070 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess