EN
  • EN
  • DE

TLC555QDRNS

Part No TLC555QDRNS
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Bulk
Product Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 2.1MHz
Voltage - Supply 5V ~ 15V
Current - Supply 1 mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Standard Package 1 pcs
Win Source Part Number 720823-TLC555QDRNS
Ultra Librarian 3D Model Ultra Librarian TLC555QDRNS CAD Model

Description

Overview of Texas Instruments TLC555QDRNS

The Texas Instruments TLC555QDRNS is a highly versatile and efficient CMOS timer that offers significant improvements over standard 555 timers. Designed for precision timing and pulse generation, this device is a staple in various electronic applications, from simple delay circuits to complex waveform generators.

Key Features

  • Low Power Consumption: Operating on a supply voltage between 2 V and 15 V, the TLC555QDRNS is optimized for low power, making it ideal for battery-powered devices and energy-saving applications.
  • High Frequency: Capable of producing accurate time delays and oscillations, the TLC555QDRNS can achieve frequencies up to 2 MHz.
  • Output Compatibility: The output can drive TTL or CMOS loads, and it is capable of sinking or sourcing up to 100 mA, allowing for direct interfacing with a wide range of components.
  • Adjustable Duty Cycle: The duty cycle of the TLC555QDRNS is adjustable, providing the flexibility to generate various waveforms for different requirements.
  • Reduced Supply Current: Compared to the standard NE555 device, the TLC555QDRNS offers a reduced supply current, thereby enhancing its power efficiency.

Applications

The TLC555QDRNS is suitable for a multitude of applications including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)
  • Pulse position modulation (PPM)
  • Frequency division
  • Capacitance measurement

Package and Quality

The TLC555QDRNS comes in a compact SMD package, which is conducive to automated assembly processes and space-constrained applications. Texas Instruments ensures high manufacturing standards, delivering a product that meets stringent quality and reliability requirements, suitable for industrial and commercial use.

Overall, the TLC555QDRNS from Texas Instruments is a highly reliable, efficient, and flexible solution for designers looking to implement timing and pulse generation functionalities in their electronic projects.

You May Also Be Interested in

Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess