EN
  • EN
  • DE

TLC555QDRHT

Part No TLC555QDRHT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Bulk
Product Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 2.1MHz
Voltage - Supply 5V ~ 15V
Current - Supply 1 mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Standard Package 1 pcs
Win Source Part Number 840459-TLC555QDRHT
Ultra Librarian 3D Model Ultra Librarian TLC555QDRHT CAD Model

Description

Overview of Texas Instruments TLC555QDRHT

The TLC555QDRHT is a highly versatile timer from Texas Instruments designed for use in timing, pulse generation, and oscillator applications. This integrated circuit is based on the popular 555 timer architecture and is fabricated using Texas Instruments' advanced LinCMOS™ technology. The TLC555QDRHT offers the same functionality as the standard NE555 but with several enhancements that make it suitable for battery-powered and portable applications.

Key Features

  • Low Power Consumption: The TLC555QDRHT is optimized for low power operation, which significantly reduces power consumption and extends battery life in portable devices.
  • High Speed: With a maximum operating frequency of 2.1 MHz, this timer can be used in high-speed applications.
  • Wide Operating Voltage Range: It operates over a voltage range of 2 V to 15 V, making it compatible with a variety of power supplies and logic levels.
  • Adjustable Duty Cycle: Users can set the output waveform's duty cycle to 50% or adjust it according to their specific application requirements.
  • Output Drive Capability: The TLC555QDRHT can source or sink up to 100 mA, allowing it to drive external components directly without the need for additional buffering.
  • Temperature Stability: The temperature stability of 0.005% per °C ensures consistent performance over a wide temperature range.

Applications

The versatility of the TLC555QDRHT makes it suitable for a wide range of applications, including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Frequency multiplication and division
  • Waveform shaping
  • Alarm and security systems

Package and Quality

The TLC555QDRHT is offered in a compact 8-pin VSON package, making it ideal for space-constrained applications. It is also available in tape and reel packaging for automated assembly processes. Texas Instruments ensures high-quality and reliability, providing extensive technical support and documentation for this product.

With its combination of low power consumption, high frequency, and versatile power supply compatibility, the TLC555QDRHT from Texas Instruments is an excellent choice for designers looking for a reliable and efficient timing solution.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5735 $51.6150
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess