Product SN54LS173AJ from Texas Instruments is a high-performance, advanced integrated circuit that is specifically designed to meet the increasing demands of modern electronic and digital systems.
- Type: 4-bit D-type register that features 3-state outputs designed to drive bus lines directly.
- Flip-Flops: Designed with edge-triggered D-type flip-flops and has a direct clear input.
- Operation: Information on the D inputs is transferred to the register outputs on the positive-going edge of the clock pulse if the clock input is low.
- Temperature Range: Characterized for operation over the full military temperature range of -55°C to 125°C.
- Technology: Developed using Texas Instruments' advanced low-power Schottky technology.
- Package: Packaged in a 16-pin ceramic flat package.