EN
  • EN
  • DE

TLC3702MDR

Part No TLC3702MDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL MICROPOWER LinCMOS VOLTAGE COMPARATORS | IC MICROPWR COMP DUAL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Output Type CMOS, Push-Pull, TTL
Supply Voltage , Single/Dual (±) 4V ~ 16V
Voltage - Input Offset (Maximum) 5mV at 10V
Current - Input Bias (Maximum) 5pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 90μA
CMRR, PSRR 84dB CMRR
Propagation Delay (Maximum) 4.5μs
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1268991-TLC3702MDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC3702MDR CAD Model

Description

The TLC3702MDR from Texas Instruments is a high-precision dual comparator known for its reliability and versatility in a wide range of electronic applications. This integrated circuit is designed to provide fast and accurate voltage level detection, making it an essential component in systems that require precise voltage monitoring and control.

Key Features:

  • Supply Voltage Range: The TLC3702MDR operates over a wide supply voltage range from 3V to 16V, accommodating various application needs and ensuring compatibility with both digital and analog circuits.
  • Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-powered and portable applications where power efficiency is crucial.
  • High Input Impedance: With a high input impedance, the TLC3702MDR minimizes the loading effect on the input source, preserving signal integrity and reducing power consumption.
  • Output Compatibility: The open-collector outputs of the TLC3702MDR allow for direct interfacing with various logic families and provide the possibility for wired-AND connections.
  • Fast Response Time: The device features a fast response time, crucial for applications that require quick switching and accurate timing.
  • Differential Input Voltage Range: Equal to the supply voltage, this feature enables the comparator to handle a wide range of input signals.

Applications:

The TLC3702MDR is commonly used in several applications, including:

  • Limited Window Comparators
  • Voltage Monitoring
  • Battery-Powered Systems
  • Threshold Detectors
  • Motor Control
  • Touch Switch Interfaces
  • Alarm Systems

Package and Quality:

Enclosed in an 8-pin SOIC package, the TLC3702MDR is designed for surface-mount technology, allowing for efficient assembly and space-saving design in printed circuit boards (PCBs). Texas Instruments' commitment to quality ensures that this comparator meets stringent industry standards, providing reliable performance in even the most demanding conditions.

Whether you're designing a simple voltage level indicator or a complex control system, the TLC3702MDR offers the precision and durability needed to achieve accurate and consistent results.

You May Also Be Interested in

Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7855 $53.5650
70+ $1.4650 $102.5500
110+ $1.4193 $156.1230
150+ $1.3735 $206.0250
190+ $1.3277 $252.2630
255+ $1.1904 $303.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,159 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess