EN
  • EN
  • DE

TLC3578IPWR

Part No TLC3578IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 14BIT SAR 24TSSOP / 14 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 14
Sampling Rate (Per Second) 200k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Mounting SMD (SMT)
Base Product Number TLC3578
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLC3578IPWRG4,TLC3578IPWRG4-ND
Standard Package 2,000
Win Source Part Number 993600-TLC3578IPWR
Ultra Librarian 3D Model Ultra Librarian TLC3578IPWR CAD Model

Description

Introducing the TLC3578IPWR from Texas Instruments

The TLC3578IPWR is a high-performance, precision analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer, Texas Instruments. This ADC offers an exceptional combination of accuracy and speed, making it an ideal choice for a wide range of applications including industrial process control, medical instrumentation, and data acquisition systems.

The TLC3578IPWR is a part of the TLC357x family of micro-power, dual-channel, analog-to-digital converters that employ a high-resolution 14-bit successive approximation register (SAR) architecture. This ADC features a wide input voltage range and includes a programmable gain amplifier (PGA), which allows for flexible signal scaling, accommodating various input signal ranges without compromising performance.

Key features of the TLC3578IPWR include:

  • High Resolution: With its 14-bit resolution, the TLC3578IPWR provides precise digital representation of the input signal, ensuring high fidelity in measurement and control systems.
  • Dual Channels: The dual-channel configuration enables simultaneous sampling and conversion of two analog signals, which is critical for synchronized measurements in complex systems.
  • Programmable Data Rate: Users can select from multiple data rates to optimize the trade-off between speed and power consumption according to the application's requirements.
  • Low Power Consumption: Designed for efficiency, the TLC3578IPWR operates with a low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Interface Flexibility: It features a versatile serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing easy integration with a wide range of microcontrollers and digital systems.

The TLC3578IPWR comes in a TSSOP-24 package, which is conducive for space-constrained applications. Its extended temperature range ensures reliable operation in harsh environments. With its robust design and Texas Instruments' commitment to quality, the TLC3578IPWR stands out as a dependable choice for engineers and designers looking to enhance the performance and precision of their electronic systems.

Whether you're developing a sophisticated industrial automation solution or a precise medical device, the TLC3578IPWR by Texas Instruments provides the accuracy and reliability you need to deliver outstanding results.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8359 $75.6718
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess