EN
  • EN
  • DE

TLC320AD77CDBRG4

Part No TLC320AD77CDBRG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description 24-Bit 96 kHz Stereo Audio Codec
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268954-TLC320AD77CDBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC320AD77CDBRG4 CAD Model

Description

The TLC320AD77CDBRG4 is a high-performance, single-chip audio codec from Texas Instruments that provides an exceptional audio solution for a wide range of applications. This integrated circuit is designed to handle both analog-to-digital (ADC) and digital-to-analog (DAC) conversion, making it an ideal choice for multimedia projects, professional audio equipment, and communication devices.

Key Features

  • High-Quality Audio Conversion: With its 24-bit resolution and sampling rates up to 192 kHz, the TLC320AD77CDBRG4 delivers pristine audio quality suitable for high-fidelity audio systems.
  • Low Power Consumption: Designed with power efficiency in mind, this codec operates with a low power consumption, making it suitable for battery-powered devices.
  • Flexible Interface: The device features a flexible serial interface that is compatible with a variety of microprocessors and digital signal processors, ensuring easy integration into existing systems.
  • Programmable Functions: Users can customize the device settings through programmable functions, allowing for tailored audio performance in different applications.
  • Integrated Filters: Built-in digital filters help to reduce noise and improve signal quality, enhancing the overall audio experience.

Applications

The versatility of the TLC320AD77CDBRG4 makes it suitable for a broad array of applications, including:

  • Professional audio recording and mixing consoles
  • Home theater systems
  • Automotive audio systems
  • Portable audio devices
  • Voice recognition and communication systems

Technical Specifications

The TLC320AD77CDBRG4 comes in a compact 30-pin SSOP (DB) package and operates over a wide temperature range. Its technical specifications include a dynamic range of up to 100 dB and a THD+N (Total Harmonic Distortion + Noise) of -90 dB, ensuring high-fidelity audio reproduction.

With its combination of high-quality audio performance, low power consumption, and ease of integration, the Texas Instruments TLC320AD77CDBRG4 audio codec stands out as a top choice for developers and manufacturers looking to enhance their audio systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5384 $75.0768
4+ $30.8008 $123.2032
6+ $29.8383 $179.0298
7+ $28.8757 $202.1299
9+ $27.9132 $251.2188
12+ $25.0256 $300.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess