EN
  • EN
  • DE

TLC320AD55CDW

Part No TLC320AD55CDW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Sigma-Delta Analog Interface Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268951-TLC320AD55CDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC320AD55CDW CAD Model

Description

Introducing the TLC320AD55CDW from Texas Instruments

The TLC320AD55CDW is a cutting-edge, high-performance audio codec designed by Texas Instruments to meet the demanding needs of audio data conversion applications. This versatile integrated circuit is engineered to provide both analog-to-digital (ADC) and digital-to-analog (DAC) conversions, making it an ideal choice for a wide range of audio systems, including professional and consumer audio electronics, musical instruments, and digital communication devices.

Key Features

  • High-Quality Audio Conversion: With its precision conversion capabilities, the TLC320AD55CDW ensures superior sound quality, preserving the integrity of your audio signals.
  • Multiple Sampling Rates: The device supports various sampling rates, allowing for flexibility in different audio applications and ensuring compatibility with a range of digital audio formats.
  • Low Power Consumption: Designed with energy efficiency in mind, this codec maintains excellent performance while minimizing power usage, making it suitable for battery-powered devices.
  • Integrated Filters: The onboard digital filters help to reduce noise and improve signal quality, enhancing the overall audio experience.
  • Easy Integration: The TLC320AD55CDW comes in a compact package, allowing for seamless integration into existing and new audio system designs.

Technical Specifications

The TLC320AD55CDW boasts a dynamic range that ensures clear and crisp audio reproduction. It has a low total harmonic distortion (THD) that minimizes audio distortion, allowing for a more accurate sound output. The codec's interface is designed for ease of use, offering a simple connection to microprocessors or digital signal processors (DSPs).

Applications

This codec is versatile and can be used in a variety of applications, including:

  • Professional audio recording and mixing equipment
  • High-fidelity home audio systems
  • Audio interfaces and sound cards
  • Portable audio devices
  • Public address systems
  • Digital effects processors

With its robust feature set and high-quality audio conversion, the TLC320AD55CDW from Texas Instruments stands out as an exceptional choice for any application requiring reliable and high-fidelity audio data conversion.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5761 $52.8805
12+ $8.6779 $104.1348
18+ $8.4067 $151.3206
25+ $8.1355 $203.3875
32+ $7.8643 $251.6576
43+ $7.0508 $303.1844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess