EN
  • EN
  • DE

TLC320AD545IPT

Part No TLC320AD545IPT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC SINGLE CHANNEL CODEC 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Data/Fax
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 80 / 78
Dynamic Range, ADCs / DACs (db) Typ 80 / 80
Analog Supply Voltage 4.5 V to 5.5 V
Digital Supply Voltage 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 006028-TLC320AD545IPT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TLC320AD545IPT CAD Model

Description

The TLC320AD545IPT is a high-performance, precision analog-to-digital converter (ADC) from Texas Instruments, designed to meet the stringent requirements of industrial, medical, and scientific applications. This integrated circuit provides an optimal solution for systems requiring high-resolution data conversion with low power consumption.

At the core of the TLC320AD545IPT is a 24-bit delta-sigma ADC that offers a compelling combination of features. The device boasts an impressive signal-to-noise ratio (SNR), ensuring that the digital output faithfully represents the original analog signal with minimal noise interference. The high linearity and low distortion of this ADC make it suitable for applications such as high-end audio equipment, precision instrumentation, and advanced control systems.

The robust design of the TLC320AD545IPT allows it to operate over a wide temperature range, making it ideal for industrial environments that can be subject to extreme conditions. The device comes in a compact LQFP (Low-profile Quad Flat Package) form factor, which is conducive to space-constrained applications while still providing excellent thermal performance.

One of the standout features of this product is its flexible interface options. It supports standard serial interfaces, enabling easy integration with microcontrollers, digital signal processors (DSPs), and other digital systems. This versatility ensures that the TLC320AD545IPT can be used in a wide array of designs without the need for complicated interfacing hardware.

In summary, the Texas Instruments TLC320AD545IPT is a top-tier ADC offering high accuracy, low power consumption, and a robust design. Its advanced features and reliable performance make it a go-to choice for professionals seeking to enhance the precision and efficiency of their electronic systems.

Key Features:

  • 24-bit Delta-Sigma ADC
  • High Signal-to-Noise Ratio (SNR)
  • Wide Operating Temperature Range
  • Flexible Serial Interface Compatibility
  • Compact LQFP Package

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3746 $61.8730
10+ $10.1536 $101.5360
16+ $9.8363 $157.3808
22+ $9.5190 $209.4180
28+ $9.2017 $257.6476
37+ $8.2498 $305.2426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess