EN
  • EN
  • DE

TLC271BCDRG4

Part No TLC271BCDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.2MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 5.3 V/μs
Gain Bandwidth Product (GBP) 2.2MHz
Current - Input Bias 0.7pA
Voltage - Input Offset 390μV
Operating Supply Current 950μA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108196-TLC271BCDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC271BCDRG4 CAD Model

Description

Overview of TLC271BCDRG4 Operational Amplifier

The TLC271BCDRG4 is a high-performance, programmable operational amplifier from Texas Instruments that offers a versatile range of features designed to cater to a broad spectrum of applications. This op-amp is built using Texas Instrument's advanced LinCMOS process, which ensures low power consumption while maintaining high-speed operation and precision performance.

Key Features

  • Programmable Low-Power Consumption: The TLC271BCDRG4 can be programmed to work in either a low-power or high-speed mode, allowing designers to tailor the power consumption according to the needs of their application.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 4 V to 16 V, which makes it suitable for both battery-powered and line-powered applications.
  • Single-Supply Operation: With its capability for single-supply operation, this op-amp simplifies circuit design and reduces the complexity of power supply requirements.
  • High Input Impedance: The device features a high input impedance which minimizes the loading effect on input sources and preserves signal integrity.
  • Output Drive Capability: It is capable of driving standard loads directly, including capacitive loads up to 10,000 pF.
  • Low Offset Voltage: The TLC271BCDRG4 offers a low input offset voltage, which enhances the accuracy of the amplifier in precision applications.

Applications

The flexibility of the TLC271BCDRG4 makes it suitable for a wide array of applications, including:

  • ADC (Analog to Digital Converter) front ends
  • Signal conditioning and filtering
  • Portable devices
  • Power supply control
  • Medical instrumentation
  • Industrial process controls

Reliability and Packaging

The TLC271BCDRG4 comes in a SOIC-8 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. The device is characterized for operation from 0°C to 70°C, ensuring reliable performance across a wide temperature range. Texas Instruments' commitment to quality means that the TLC271BCDRG4 is designed and manufactured to meet the highest standards, providing robust and reliable performance for critical applications.

In summary, the TLC271BCDRG4 operational amplifier from Texas Instruments stands out with its programmable features, low power consumption, and high precision, making it an excellent choice for designers seeking a versatile and dependable op-amp solution.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess