The TLC2654IP is a high-precision operational amplifier (op-amp) designed and manufactured by the renowned semiconductor company, Texas Instruments. This particular model is part of the TLC265x family of devices that are known for their low-noise performance and high input impedance, making them ideal for a wide range of applications, including medical, industrial, and measurement systems.
The TLC2654IP features a single operational amplifier with a typical voltage noise of just 12 nV/√Hz at 1 kHz, ensuring a clean and accurate signal amplification. Its high input impedance minimizes loading on the input source, thereby preserving signal integrity. The device operates over a wide supply range of ±4.5 V to ±18 V, providing flexibility in various power supply configurations.
With a slew rate of 2.2 V/µs and a gain-bandwidth product of 1.9 MHz, the TLC2654IP delivers a responsive and fast performance suitable for filtering, signal conditioning, and other applications requiring a high-performance operational amplifier. The device also boasts a low total harmonic distortion (THD) which is critical for high-fidelity audio applications.
The TLC2654IP comes in a plastic DIP (Dual In-line Package) with 8 pins, referred to by the 'P' suffix in its name. This packaging is conducive to easy insertion and soldering onto printed circuit boards, making it a convenient choice for prototyping as well as for mass production.
Key features of the TLC2654IP include:
- Low noise: 12 nV/√Hz at 1 kHz
- High input impedance
- Wide supply range: ±4.5 V to ±18 V
- High slew rate: 2.2 V/µs
- Gain-bandwidth product: 1.9 MHz
- Low THD: Suitable for audio applications
- Robust 8-pin DIP packaging
Overall, the TLC2654IP is a versatile and reliable choice for engineers and designers looking for a high-quality operational amplifier that can deliver exceptional performance across a range of demanding applications.