EN
  • EN
  • DE

TLC2202CD

Part No TLC2202CD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 14-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name TLC2202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TLC2202CDG4-ND, -TLC2202CD-NDR, 296-1807-5, TLC2202CDG4, 296-1807, -296-1807-5, -TLC2202CDG4, 296-1807-5-NDR, -296-1807-5-ND, -TLC2202CDG4-NDR, -296-1807-5-NDR
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899818-TLC2202CD
Ultra Librarian 3D Model Ultra Librarian TLC2202CD CAD Model

Description

The TLC2202CD from Texas Instruments is a high-precision operational amplifier that offers a blend of features making it ideal for a wide range of applications. This device is part of the LinCMOS™ family, which means it is manufactured using a silicon-gate CMOS process that provides the operational amplifier with low bias currents and high-speed operation.

Key Features:

  • Low Noise: The TLC2202CD boasts a low-noise operation, which is essential for applications requiring high signal integrity and minimal interference.
  • High Output Drive Capability: This operational amplifier can deliver a substantial amount of current to the load, making it suitable for driving a variety of output devices.
  • Low Input Bias Current: With its CMOS technology, the input bias current is minimized, which is beneficial for high-impedance sensor applications and precision measurements.
  • Low Power Consumption: The device is designed for low power consumption, which makes it an excellent choice for battery-powered and portable devices.
  • Rail-to-Rail Output: The TLC2202CD can swing its output voltage very close to the supply rails, maximizing the dynamic range in single or split supply operations.

Applications:

The versatility of the TLC2202CD allows it to be used in a multitude of applications such as:

  • Test Equipment
  • Data Acquisition Systems
  • Analog Filters
  • Medical Instrumentation
  • Professional Audio Equipment
  • Industrial Process Control

Technical Specifications:

Parameter Value
Supply Voltage Range ±2.25V to ±8V
Input Offset Voltage 950 µV (max)
Operating Temperature Range -40°C to 85°C
Package Type SOIC-8

Overall, the Texas Instruments TLC2202CD operational amplifier is a reliable and high-performance solution for precision analog signal processing. Its low-noise characteristics, combined with low power consumption and a wide bandwidth, make it a versatile choice for engineers and designers in various fields.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9261 $53.5566
14+ $7.3240 $102.5360
22+ $7.0952 $156.0944
30+ $6.8663 $205.9890
38+ $6.6374 $252.2212
51+ $5.9508 $303.4908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess