EN
  • EN
  • DE

TLC2201AMDR

Part No TLC2201AMDR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099610-TLC2201AMDR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC2201AMDR CAD Model

Description

The TLC2201AMDR from Texas Instruments is a precision operational amplifier that combines a wide range of input offset voltage grades with low offset voltage drift, high input impedance, and speed approaching that of general-purpose BiFET devices. This operational amplifier is part of the LinCMOS™ family, which means it has been designed with the goal of achieving low power consumption without sacrificing the performance that is expected from modern operational amplifiers.

Key Features

  • Low Offset Voltage: The TLC2201AMDR offers an impressive low input offset voltage, which makes it suitable for applications requiring high accuracy and precision.
  • Low Power Consumption: It is designed to consume low levels of power, making it ideal for battery-powered and portable applications where power efficiency is crucial.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal integrity.
  • Wide Supply Range: The device can operate from a wide range of supply voltages, accommodating various application requirements.

Applications

The TLC2201AMDR is versatile and can be used in a multitude of applications. It is particularly well-suited for high-accuracy applications that require a low input bias current. Some common applications include:

  • Precision instrumentation
  • Data acquisition systems
  • Analog filters
  • Professional audio equipment
  • Medical equipment
  • Temperature sensing and control

Package and Quality

The device is available in a variety of packages, including the small-outline package represented by the "MDR" suffix in the product name, which is conducive to space-constrained applications. Texas Instruments ensures that their products meet high-quality standards, and the TLC2201AMDR is no exception, providing reliable performance for critical applications.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and Texas Instruments' support resources.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess