EN
  • EN
  • DE

TLC139MJB

Part No TLC139MJB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad, Micropower, LinCMOS™ Comparator 14-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Common Mode Rejection Ratio 84 dB
Height 5.08 mm
Input Bias Current 5 pA
Input Offset Voltage (Vos) 5 mV
Lead Free Contains Lead
Length 19.56 mm
Maximum Operating Temperature 125 °C
Max Power Dissipation 1.375 W
Max Supply Voltage 16 V
Min Operating Temperature -55 °C
Min Supply Voltage 4 V
Mount Through Hole
Nominal Supply Current 80 µA
Number of Channels 4
Number of Elements 4
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Power Dissipation 1.375 W
Power Supply Rejection Ratio (PSRR) 85 dB
Radiation Hardening No
Response Time 2.5 µs
RoHS Compliant
Thickness 4.57 mm
Width 6.67 mm
Win Source Part Number 1012292-TLC139MJB
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC139MJB CAD Model

Description

Texas Instruments TLC139MJB Overview

The TLC139MJB is a high-performance integrated circuit developed by Texas Instruments, renowned for its precision and reliability in various electronic applications. This product is a part of Texas Instruments' extensive range of analog and digital semiconductor ICs, designed to cater to the demanding needs of modern electronics.

Key Features

  • High Integration: The TLC139MJB integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.
  • Low Power Consumption: Engineered for efficiency, the IC operates with minimal power requirements, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Operating Temperature Range: It is built to withstand a broad range of temperature conditions, ensuring reliable performance across various environments.
  • Durable Construction: Housed in a robust package, the TLC139MJB is designed to resist physical stress and environmental factors, contributing to its longevity.

Applications

The TLC139MJB is versatile and can be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics
  • Portable devices

Technical Specifications

Below are some of the technical specifications of the TLC139MJB:

  • Supply Voltage Range: (specify range)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)
  • Quality and Reliability Standards: (specify standards)

Quality Assurance and Support

Texas Instruments is committed to delivering high-quality products. The TLC139MJB is subjected to rigorous testing and quality control procedures to ensure it meets industry standards for performance and reliability. Additionally, Texas Instruments provides comprehensive technical support and resources to assist customers with design, integration, and troubleshooting.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess